EN
  • EN
  • DE

ATSAMD20E16B-MUT

Part No ATSAMD20E16B-MUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 32VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 64KB (64K x 8) FLASH 32-VQFN (5x5)
Manufacturer Microchip Technology
Series SAM D20E
Package Reel - TR
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 26
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Supply Voltage 1.62V ~ 3.6V
Data Converters A/D 10x12b; D/A 1x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-VQFN (5x5)
Family Name ATSAMD20
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number ATSAMD20E16B-MUTDKR, ATSAMD20E16B-MUTCT, ATSAMD20E16B-MUTTR
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862476-ATSAMD20E16B-MUT
Ultra Librarian 3D Model Ultra Librarian ATSAMD20E16B-MUT CAD Model

Description

Microchip Technology ATSAMD20E16B-MUT

The ATSAMD20E16B-MUT is a high-performance, low-power microcontroller from Microchip Technology, designed to deliver exceptional efficiency and versatility for a wide range of applications. This microcontroller is built around the powerful ARM Cortex-M0+ processor, which provides a perfect balance between performance and power consumption, making it an ideal choice for battery-operated devices, industrial control systems, and Internet of Things (IoT) applications.

With its 16KB of flash memory and 4KB of SRAM, the ATSAMD20E16B-MUT offers ample storage for application code and data. The device operates at a maximum frequency of 48MHz, providing the computational power needed for complex tasks while maintaining a low-energy profile. Additionally, this microcontroller features a wide operating voltage range from 1.62V to 3.63V, allowing for flexible power supply options and compatibility with various external components.

The ATSAMD20E16B-MUT is equipped with a rich set of peripherals, including multiple serial communication modules (USART, SPI, and I2C), 10-bit ADCs, and PWM channels, which enable developers to interface with a broad array of sensors, actuators, and communication modules. The microcontroller also boasts up to 26 programmable I/O lines, giving engineers the flexibility to connect to and control multiple external devices.

One of the key features of this microcontroller is its Easy DMA (Direct Memory Access), which streamlines data transfers between peripherals and memory without CPU intervention, thus enhancing system performance and reducing power consumption. For safety-critical applications, the ATSAMD20E16B-MUT incorporates robust security features, including Watchdog Timer and Brown-out Detection, to ensure reliable operation under varying conditions.

Packaged in a compact 32-VFQFN (5x5) package, the ATSAMD20E16B-MUT is space-efficient and suitable for designs with tight PCB layout constraints. Its extended temperature range of -40°C to +85°C guarantees stable performance even in extreme environments. Overall, the ATSAMD20E16B-MUT from Microchip Technology is a feature-rich, cost-effective solution that is tailored to meet the needs of modern embedded designs.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0665 $60.9975
35+ $3.3367 $116.7845
54+ $3.2324 $174.5496
74+ $3.1282 $231.4868
96+ $3.0239 $290.2944
128+ $2.7110 $347.0080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess