Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM D20E
Package Tape & Reel
Product Status Active
Programmable Not Verified
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 26
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.6V
Data Converters A/D 10x12b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Base Product Number ATSAMD20
Standard Package 5,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 566893-ATSAMD20E17A-MUT
Ultra Librarian 3D Model Ultra Librarian ATSAMD20E17A-MUT CAD Model

Description

Microchip Technology's ATSAMD20E17A-MUT: A High-Performance Microcontroller

The ATSAMD20E17A-MUT is a cutting-edge microcontroller from Microchip Technology, designed to offer exceptional power efficiency and performance for a wide range of applications. This product is part of Microchip's SAM D20 series, which is built on a powerful ARM Cortex-M0+ processor core.

Key Features:

  • Core: ARM Cortex-M0+ CPU with up to 48 MHz operating frequency.
  • Memory: 128 KB of flash memory and 16 KB of SRAM provide ample space for complex applications.
  • I/O Pins: 38 programmable I/O pins allow for versatile connectivity and functionality.
  • Communication Interfaces: Includes I2C, SPI, and USART interfaces for full-duplex communication with peripheral devices.
  • 12-bit ADC: Features a 12-bit Analog-to-Digital Converter with up to 20 channels, providing precise measurement capabilities.
  • Touch Support: Built-in touch sensing capability for user interface applications.
  • Power Efficiency: Designed for low-power consumption, with multiple power-saving modes to extend battery life in portable devices.
  • Package: Available in a 32-pin QFN package, offering a compact footprint for space-constrained designs.

Applications:

The versatility of the ATSAMD20E17A-MUT makes it an ideal choice for a broad range of applications, including but not limited to:

  • Industrial control systems
  • Smart home devices
  • Internet of Things (IoT) endpoints
  • Battery-operated devices
  • Consumer electronics

Design Support:

Microchip Technology provides comprehensive support for the ATSAMD20E17A-MUT, including development tools, software libraries, and documentation to accelerate the design process and help bring products to market faster.

With its robust feature set and support for advanced peripherals, the ATSAMD20E17A-MUT is a highly capable microcontroller that delivers the performance and efficiency needed for today's innovative electronic designs.

You May Also Be Interested in

Renesas Electronics America
Silicon N Channel Power MOS FET High Speed Power Switching
Need more? Email Us
ECAD model for HAT2057RA
Microchip Technology
Lowest to $1.9469
ECAD model for PIC24LC00-I/SN
Microchip Technology
IC MCU 16BIT 64KB FLASH 64TQFP
Lowest to $12.9506
ECAD model for PIC24HJ64GP506A-I/PT
Microchip Technology
Need more? Email Us
ECAD model for PIC24LC256-I/SM
Microchip Technology
Need more? Email Us
ECAD model for PIC24FJ64-I/PT
Renesas Electronics America
Silicon P Channel Power MOS FET High Speed Power Switching
Lowest to $0.3014
ECAD model for HAT1054R
NXP / Nexperia
8-bit microcontrollers with two-clock 80C51 core 1 kB 3 V Flash with 128-byte RAM
Lowest to $3.8541
ECAD model for P89LPC901FD
Renesas Electronics America
Silicon N Channel Power MOS FET Power Switching
Need more? Email Us
ECAD model for HAT2208R
Microchip Technology
IC MCU 32BIT 1MB FLASH 64QFN
Need more? Email Us
ECAD model for PIC32MK1024GPE064-I/MR

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.9965 $67.9405
40+ $3.2791 $131.1640
62+ $3.1768 $196.9616
85+ $3.0743 $261.3155
109+ $2.9718 $323.9262
146+ $2.6643 $388.9878
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,000 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention