EN
  • EN
  • DE

ATSAMD20J16A-MUT

Part No ATSAMD20J16A-MUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 64QFN / ARM® Cortex®-M0+ series Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 64-QFN (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM D20J
Package Tape & Reel
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 52
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage - Operating 1.62V ~ 3.6V
Data Converters A/D 20x12b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Base Product Number ATSAMD20
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names ATSAMD20J16A-MUTDKR,ATSAMD20J16A-MUTTR,ATSAMD20J16A-MUTCT
Standard Package 4,000
Win Source Part Number 1150415-ATSAMD20J16A-MUT
Ultra Librarian 3D Model Ultra Librarian ATSAMD20J16A-MUT CAD Model

Description

Microchip Technology ATSAMD20J16A-MUT Microcontroller

Microchip ATSAMD20J16A-MUT Microcontroller

The ATSAMD20J16A-MUT is a powerful microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This high-performance device is based on the efficient ARM Cortex-M0+ processor, operating at a maximum frequency of 48 MHz. The MCU is designed to support a wide range of applications, including industrial control systems, consumer electronics, and Internet of Things (IoT) devices.

With its 32-bit architecture, the ATSAMD20J16A-MUT provides a perfect balance between power consumption and processing capabilities. It features 64 KB of flash memory and 8 KB of SRAM, offering ample space for complex applications and software stacks. The MCU also includes 16 KB of read-while-write (RWW) EEPROM emulation flash, allowing for reliable data storage and retention even after power cycles.

Connectivity and peripheral support are strengths of this microcontroller. It comes with multiple serial communication modules, including I2C, SPI, and USART interfaces, making it easy to connect to other chips and peripheral devices. Additionally, it boasts a total of 52 GPIO (General Purpose Input/Output) pins, which provide the flexibility needed for various digital interfacing requirements.

The ATSAMD20J16A-MUT is also equipped with advanced features such as a 12-bit ADC (Analog to Digital Converter) with up to 20 channels, and a 10-bit DAC (Digital to Analog Converter) for analog interfacing. For timing and control applications, it offers multiple 16-bit timers, a 32-bit Real-Time Clock, and a variety of PWM (Pulse Width Modulation) channels.

Designed with power efficiency in mind, this MCU supports multiple power-saving modes, which make it an excellent choice for battery-powered and portable devices. Its operational voltage range of 1.62V to 3.63V allows for flexibility in power supply design.

Overall, the Microchip ATSAMD20J16A-MUT microcontroller is a robust and versatile solution that caters to the demands of modern embedded systems. Its rich set of features and capabilities makes it an ideal choice for designers looking to develop sophisticated and power-conscious applications.

Contact for pricing

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess