EN
  • EN
  • DE

ATSAMD21E15A-MUT

Part No ATSAMD21E15A-MUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description CORTEX-M0+, 32KB Flash, 4KB SRAM T&r - 32QFN Ind Temp, Green, 1.6-3.6V, 48MHZ
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package QFN
Contact Plating Tin
Core Architecture ARM
Interface I2C, I2S, SPI, USART, USB
Max Frequency 48 MHz
Max Operating Temperature 85 °C
Max Supply Voltage 3.63 V
Memory Size 32 kB
Memory Type FLASH
Min Operating Temperature -40 °C
Min Supply Voltage 1.62 V
Mount Surface Mount
Number of Pins 32
Number of Programmable I/O 26
Number of Timers/Counters 6
Operating Supply Voltage 3.3 V
Packaging Tape & Reel
RAM Size 4 kB
RoHS Non-Compliant
Watchdog Timer Yes
Win Source Part Number 1228196-ATSAMD21E15A-MUT
Categories Embedded - Microcontrollers
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATSAMD21E15A-MUT CAD Model

Description

Microchip Technology's ATSAMD21E15A-MUT

The ATSAMD21E15A-MUT is a cutting-edge microcontroller from Microchip Technology, designed to offer a perfect blend of power efficiency and performance for a wide range of applications. Built on a powerful ARM Cortex-M0+ processor, this microcontroller runs at a maximum frequency of 48MHz, providing the muscle to handle complex tasks with ease.

With its 32KB of flash memory and 4KB of SRAM, the ATSAMD21E15A-MUT is well-suited for applications that require a modest amount of code storage and data buffering. This, combined with its compact 32-pin QFN package, makes it an ideal choice for space-constrained projects such as wearable devices, IoT endpoints, and portable medical equipment.

One of the standout features of this microcontroller is its Full Speed USB interface, which allows for rapid data transfer and communication with other devices. This makes the ATSAMD21E15A-MUT particularly useful for applications that need to interface with computers or other USB-enabled devices seamlessly.

The microcontroller also boasts a rich set of peripherals, including a 12-bit ADC with up to 10 channels, allowing for precise analog signal measurement. This is particularly important for sensor-based applications where accuracy is paramount. Additionally, it offers a 10-bit DAC, multiple serial communication modules (SERCOM), and a Peripheral Touch Controller (PTC) for capacitive touch functionality, further expanding its versatility in user interface design.

Energy efficiency is at the heart of the ATSAMD21E15A-MUT's design. It operates in a wide range of power supply voltages, from 1.62V to 3.63V, and features power-saving modes that make it suitable for battery-powered applications where longevity is essential.

Developers will appreciate the support for the Atmel Studio IDE and the Atmel Software Framework, which provide a rich development environment and a comprehensive library of software stacks and examples to accelerate the development process.

In summary, the ATSAMD21E15A-MUT from Microchip Technology is a robust and versatile microcontroller that offers an excellent balance of performance, power efficiency, and peripheral integration, making it a top choice for designers looking to create sophisticated yet compact embedded systems.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,600 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess