EN
  • EN
  • DE

ATSAMD21E17A-MUT

Part No ATSAMD21E17A-MUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 128KB (128K x 8) FLASH 32-QFN (5x5)
Manufacturer Microchip Technology
Series SAM D21E, Functional Safety (FuSa)
Package Reel - TR
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 26
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Supply Voltage 1.62V ~ 3.6V
Data Converters A/D 10x12b; D/A 1x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-QFN (5x5)
Family Name ATSAMD21
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number ATSAMD21E17A-MUTCT, ATSAMD21E17A-MUTTR, ATSAMD21E17A-MUTDKR
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844781-ATSAMD21E17A-MUT
Ultra Librarian 3D Model Ultra Librarian ATSAMD21E17A-MUT CAD Model

Description

Microchip Technology's ATSAMD21E17A-MUT Microcontroller

The ATSAMD21E17A-MUT is a high-performance, low-power microcontroller from Microchip Technology, featuring the advanced 32-bit ARM Cortex-M0+ processor. This microcontroller is designed to offer an ideal balance between power efficiency and processing capability, making it a perfect choice for a wide range of applications, from consumer electronics to industrial automation systems.

Key Features:

  • Core: ARM Cortex-M0+ CPU running at up to 48MHz, offering the efficiency and speed required for complex computations and control tasks.
  • Memory: Equipped with 128KB of Flash memory and 16KB of SRAM, providing ample space for application code and data storage.
  • I/O Options: A rich set of I/O interfaces including I2C, SPI, and UART, allowing for easy integration with a wide array of peripherals and sensors.
  • Power Management: Multiple power modes and an integrated power manager ensure optimal power usage for battery-powered or energy-sensitive applications.
  • Package: Available in a compact 32-pin QFN package, suitable for space-constrained applications.
  • Temperature Range: Operational across an industrial temperature range, ensuring reliability and performance under varying environmental conditions.
  • Development Support: Compatible with Microchip's development tools and software libraries, simplifying the development process and reducing time to market.

Applications:

The versatility of the ATSAMD21E17A-MUT makes it well-suited for a multitude of applications, including:

  • Internet of Things (IoT) devices
  • Consumer electronics
  • Wearable technology
  • Automation and control systems
  • Smart energy solutions

Conclusion:

With its powerful ARM Cortex-M0+ core, extensive memory options, and comprehensive suite of peripherals, the ATSAMD21E17A-MUT from Microchip Technology stands out as a robust and versatile microcontroller. Whether you're developing cutting-edge IoT solutions or designing efficient control systems, this microcontroller provides the reliability and performance necessary to drive innovation and achieve product success.

You May Also Be Interested in

Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8928 $53.0352
21+ $4.8352 $101.5392
33+ $4.6841 $154.5753
45+ $4.5330 $203.9850
58+ $4.3819 $254.1502
77+ $3.9286 $302.5022
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess