EN
  • EN
  • DE

ATSMARTPLUG-CN

Part No ATSMARTPLUG-CN
Manufacturer Microchip Technology
Catalog RF Evaluation and Development Kits, Boards
Description WIFI ENABLED POWER PLUG. CN VER / - ATM90E26, ATSAMW25 Transceiver; 802.11 b/g/n (Wi-Fi, WiFi, WLAN) 2.4GHz Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Mfr Microchip Technology
Package Box
Product Status Obsolete
Type Transceiver; 802.11 b/g/n (Wi-Fi, WiFi, WLAN)
Frequency 2.4GHz
For Use With/Related Products ATM90E26, ATSAMW25
Supplied Contents Board(s)
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8517.79.0000
Win Source Part Number 1342508-ATSMARTPLUG-CN
Ultra Librarian 3D Model Ultra Librarian ATSMARTPLUG-CN CAD Model

Description

The ATSMARTPLUG-CN is an innovative smart plug solution from Microchip Technology, designed to seamlessly integrate into modern smart home ecosystems. This device is a testament to Microchip's commitment to providing cutting-edge technology that enhances convenience, energy efficiency, and security for homeowners and businesses alike.

Featuring advanced connectivity options, the ATSMARTPLUG-CN allows users to control their appliances remotely via smartphone or voice commands through popular home automation systems. This smart plug is compatible with a range of communication protocols, ensuring a flexible and user-friendly experience.

Key Features:

  • Remote Access: Manage your electronic devices from anywhere with an internet connection, providing convenience and peace of mind.
  • Energy Monitoring: Gain insights into your power consumption with real-time energy monitoring, helping you to save on your electricity bills and reduce your carbon footprint.
  • Easy Integration: Designed for compatibility with various smart home standards, this smart plug can be effortlessly added to your existing home automation setup.
  • Schedule and Timer: Customize schedules to automatically power appliances on and off, enhancing convenience and potentially extending the lifespan of your devices.
  • Voice Control: Pair with voice assistants like Amazon Alexa or Google Assistant for hands-free operation.
  • Robust Security: Built with industry-standard security features to protect your data and the control of your devices.

The ATSMARTPLUG-CN is not just a plug; it's a smart management tool that empowers users to take control of their home or office appliances efficiently. Whether you're looking to minimize energy usage, ensure your devices are turned off when not needed, or simply enjoy the convenience of modern technology, Microchip's ATSMARTPLUG-CN is an excellent choice for a smarter, more connected living space.

Embrace the future of home automation with the ATSMARTPLUG-CN by Microchip Technology, and transform the way you interact with your environment.

You May Also Be Interested in

MACOM Technology Solutions
CGHV40050F DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
CGHV40100F DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
GTVA311801FA DEVELOPMENT BOARD
Need more? Email Us
MACOM Technology Solutions
10W, 48V, 3.7-3.98 GHZ EVALUATIO
Need more? Email Us
MACOM Technology Solutions
CMPA851A012S DEV BOARD
Need more? Email Us
MACOM Technology Solutions
MAAP-011232 SAMPLE BOARD TYPE A
Need more? Email Us
IRC - a TT electronics Company.
CGH-5-50-3003-F
Need more? Email Us
Adafruit Industries LLC
ADAFRUIT FEATHER 32U4 RFM95W LOR
Lowest to $20.5521
MACOM Technology Solutions
EVAL BOARD FOR MAAL-009120-TR300
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess