EN
  • EN
  • DE
  • IT

CYW920719B2Q40EVB-01

Part No CYW920719B2Q40EVB-01
Manufacturer Infineon Technologies
Catalog RF Evaluation and Development Kits, Boards
Description EVAL KIT BOARD CYW20719 USB CONN / WICED CYW20719 Transceiver; Bluetooth® 5 2.4GHz Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Mfr Infineon Technologies
Series WICED
Package Box
Type Transceiver; Bluetooth® 5
Frequency 2.4GHz
For Use With/Related Products CYW20719
Supplied Contents Board(s) , Cable(s)
Base Product Number CYW920719
Standard Package 1
MSL Level Not Applicable
REACH Status REACH Unaffected
Win Source Part Number 1347555-CYW920719B2Q40EVB-01
Ultra Librarian 3D Model Ultra Librarian CYW920719B2Q40EVB-01 CAD Model

Description

The CYW920719B2Q40EVB-01 is an evaluation board from Infineon Technologies designed to facilitate the development and testing of Bluetooth Low Energy (BLE) applications. It is based on the CYW20719 Bluetooth SoC, providing a comprehensive platform for prototyping and experimenting with BLE connectivity.

Applications

  • Development of Bluetooth Low Energy (BLE) applications
  • Prototyping Internet of Things (IoT) devices
  • Evaluating the performance of the CYW20719 Bluetooth SoC
  • Creating wearable devices
  • Building sensor networks

Features

  • Based on the CYW20719 Bluetooth SoC
  • On-board antenna for BLE connectivity
  • Includes a variety of peripherals such as LEDs, buttons, and headers for easy access to the SoC's GPIOs
  • Supports Bluetooth 5.0 and BLE standards
  • Equipped with a USB interface for programming and debugging
  • Provides access to UART, SPI, and I2C interfaces
  • Compact form factor for easy integration into projects

Benefits

  • Accelerates the development of BLE applications
  • Simplifies the prototyping process with readily available hardware and software resources
  • Enables thorough evaluation of the CYW20719 Bluetooth SoC's capabilities
  • Reduces development time and costs
  • Provides a flexible platform for experimenting with different BLE profiles and services
  • Facilitates the creation of innovative IoT and wearable devices

Additional Details

The CYW920719B2Q40EVB-01 is supplied with a comprehensive software development kit (SDK) that includes sample code, libraries, and documentation. This SDK enables developers to quickly get started with their BLE projects and leverage the full potential of the CYW20719 Bluetooth SoC. The board also supports over-the-air (OTA) firmware updates, allowing for easy maintenance and feature enhancements. The board typically operates at 3.3V and has low power consumption, ideal for battery-powered applications.

You May Also Be Interested in

STMicroelectronics
STM32L4+ DISCOVERY KIT IOT NODE,
Need more? Email Us
Ai-Thinker
BLE5.0 DEVELOPMENT BOARD,BASED O
Lowest to $4.1542
Ai-Thinker
WIFI + BLE5.0 DEVELOPMENT BOARD,
Lowest to $3.8655
Ai-Thinker
WIFI +BLUETOOTH 4.2 DEVELOPMENT
Need more? Email Us
Nordic Semiconductors
EVAL BOARD FOR NRF52840
Lowest to $89.4074
M5Stack Technology Co., Ltd.
RF UNIT 433 MHZ TRANSMITTER (SYN
Lowest to $0.5743
Ai-Thinker
LORA BREAKOUT BOARD,BASED ON RA-
Lowest to $8.0217
Silicon Labs
BOARD EVAL MOBILE SI4704/05-D50 / - SI4705 Receiver 64MHz ~ 108MHz Evaluation Board
Need more? Email Us
M/A-Com Technology Solutions
EVAL BOARD FOR MASWSS0130TR-3000 / - MASWSS0130 Switch, DPDT 500MHz ~ 3GHz Evaluation Board
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess