EN
  • EN
  • DE
  • IT

TLV62569PEVM-860

Part No TLV62569PEVM-860
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description EVAL BOARD FOR TLV62569P  /  TLV62569P series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr Texas Instruments
Package Bulk
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 1.8V
Current - Output 2A
Voltage - Input 2.5V ~ 5.5V
Regulator Topology Buck
Frequency - Switching 1.5MHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part TLV62569P
Base Product Number TLV62569
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Names TLV62569PEVM-860-ND,296-48050
Standard Package 1
Win Source Part Number 1100177-TLV62569PEVM-860
Ultra Librarian 3D Model Ultra Librarian TLV62569PEVM-860 CAD Model

Description

TLV62569PEVM-860 Evaluation Module by Texas Instruments

The TLV62569PEVM-860 evaluation module (EVM) is a fully assembled and tested circuit for evaluating the TLV62569P, a high-efficiency, synchronous step-down converter from Texas Instruments. This EVM is designed to help designers quickly and easily assess the performance of the TLV62569P in their applications.

Key Features of the TLV62569PEVM-860

  • High Efficiency: The TLV62569P is optimized for high efficiency across a wide load range, making it an excellent choice for battery-powered and energy-sensitive applications.
  • Adjustable Output Voltage: This EVM allows for an adjustable output voltage that can be set from 1.2V to 5.5V via external resistors, accommodating a variety of design needs.
  • Compact Design: With its small form factor, the TLV62569PEVM-860 is suitable for testing in space-constrained applications.
  • Input Voltage Range: The input voltage range of 2.5V to 5.5V provides flexibility for use with various power sources.
  • Peak Current Capability: The TLV62569P supports up to 2 A of continuous output current, ensuring reliable operation under varying load conditions.
  • Thermal and Overcurrent Protection: Built-in safety features protect the device and the application from potential damage due to overheating or excessive current draw.

Applications

The TLV62569PEVM-860 is ideal for a multitude of applications, including:

  • Portable and battery-powered devices
  • Wireless power supplies
  • Power banks
  • IoT devices
  • Wearable technology

Easy to Use

The EVM comes equipped with test points and jumpers for easy evaluation and measuring of the converter's efficiency, output voltage stability, and other parameters. It also includes headers compatible with standard breadboards, facilitating rapid prototyping and integration into existing designs.

Support and Documentation

Texas Instruments provides comprehensive support for the TLV62569PEVM-860, including detailed documentation, reference designs, and technical support from their engineering community. This ensures that users can maximize the potential of the EVM and the TLV62569P converter for their specific application needs.

Whether you are a professional engineer or a student working on a project, the TLV62569PEVM-860 evaluation module from Texas Instruments is a valuable tool for assessing the capabilities of the TLV62569P step-down converter and expediting the design process.

You May Also Be Interested in

Maxim Integrated
EVAL KIT MAX17020 (DUAL QUICK-PW
Need more? Email Us
Analog Devices Inc.
LTC3617EUDD DEMO BOARD VIN=2.25V
Need more? Email Us
Analog Devices Inc.
BOARD DEMO FOR LTC3544BEUD / LTC3544 - DC/DC, Step Down 4, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Texas Instruments
KIT DEV HV RESONANT
Need more? Email Us
MaxLinear Inc
BOARD EVALUATION FOR XRP7714
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR MC33063DFBSTG / MC33063 - DC/DC, Step Up 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Texas Instruments
BOARD DEMO FOR LM2854-1000 / LM2854 SIMPLE SWITCHER? DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Infineon Technologies
KIT S6SBP401AM / S6BP401A - DC/DC, Step Down with LDO 6, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE / LM53603A - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess