EN
  • EN
  • DE
  • IT

MC33063DFBSTGEVB

Part No MC33063DFBSTGEVB
Manufacturer ON Semiconductor
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description EVAL BOARD FOR MC33063DFBSTG / MC33063 - DC/DC, Step Up 1, Non-Isolated Outputs Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr ON Semiconductor
Package Bulk
Product Status Active
Main Purpose DC/DC, Step Up
Outputs and Type 1, Non-Isolated
Voltage - Output 28V
Current - Output 1.5A
Voltage - Input 12V
Regulator Topology Boost
Frequency - Switching 100kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part MC33063
Base Product Number MC33063
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9030.82.0000
Win Source Part Number 883357-MC33063DFBSTGEVB
Ultra Librarian 3D Model Ultra Librarian MC33063DFBSTGEVB CAD Model

Description

ON Semiconductor MC33063DFBSTGEVB Overview

The MC33063DFBSTGEVB from ON Semiconductor is a comprehensive development platform designed for engineers and developers who are looking to explore the capabilities of the MC33063A series of DC-DC converters. This evaluation board serves as a versatile tool for testing and prototyping a wide range of power management applications.

Key Features

  • Integrated DC-DC Converter: The board comes equipped with the MC33063A, a monolithic control circuit containing the primary functions required for DC-DC converters. This device is capable of step-up, step-down, and voltage-inverting applications with a minimum number of external components.
  • Adjustable Output Voltage: Users can set the output voltage to their desired level, providing flexibility for various design requirements.
  • High Precision: The MC33063A offers a high level of precision, featuring a guaranteed ±2% tolerance on output voltage within specified input voltages and output load conditions, and ±1% on the oscillator frequency.
  • Wide Operating Range: The device operates from an input voltage range of 3.0 V to 40 V, accommodating a broad spectrum of power sources and requirements.
  • Robust Protection Features: The evaluation board includes thermal shutdown and current-limiting features to protect the circuitry from damage due to overheating or overcurrent conditions.

Applications

The MC33063DFBSTGEVB is ideal for creating prototypes in various applications that require efficient power management solutions, including:

  • Automotive systems
  • Portable devices
  • Power supplies
  • Battery-operated devices
  • LED drivers

Design Support

ON Semiconductor provides comprehensive support for the MC33063DFBSTGEVB, offering detailed documentation, reference designs, and technical assistance to help designers streamline the development process. This support ensures that users can maximize the functionality of the evaluation board and the MC33063A converter to meet their specific design needs.

With its robust feature set and flexible design options, the MC33063DFBSTGEVB evaluation board from ON Semiconductor is an essential tool for engineers looking to develop and test power management solutions that require a reliable and versatile DC-DC converter.

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR UCC28950-442 / UCC28950-442 - DC/DC, Step Down 1, Isolated Outputs Evaluation Board
Need more? Email Us
Texas Instruments
KIT C2000 HV FULL BRIDGE / TMS320F28027 C2000?, Piccolo? AC/DC, Primary Side and PFC 1, Non-Isolated Outputs Evaluation Board
Lowest to $1,395.3333
Texas Instruments
BOARD EVALUATION LMZ14201 / LMZ14201H SIMPLE SWITCHER? DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
MaxLinear Inc
BOARD EVALUATION FOR XRP7714
Need more? Email Us
MaxLinear Inc
EVAL BOARD XRP6124
Need more? Email Us
Infineon Technologies
KIT S6SBP401AM / S6BP401A - DC/DC, Step Down with LDO 6, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Lowest to $1.1629
Texas Instruments
EVALUATION MODULE
Lowest to $1.2103
Analog Devices Inc.
LTC3617EUDD DEMO BOARD VIN=2.25V
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess