Products specifications

Category Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Mfr Ai-Thinker
Series -
Package Bag
Product Status Active
Type Transceiver; Bluetooth® Smart 4.x Low Energy (BLE)
Frequency 2.4GHz ~ 2.4835GHz
For Use With/Related Products BW15
Supplied Contents Board(s)
MSL Level 1 (Unlimited)
Win Source Part Number 1366679-BW15-KIT
Ultra Librarian 3D Model Ultra Librarian BW15-KIT CAD Model

Description

The 1366679-BW15-KIT is a development board kit designed for RF evaluation and development.

  • Transceiver Technology: Bluetooth Smart 4.x Low Energy (BLE)
  • Frequency Range: 2.4GHz to 2.4835GHz
  • Supplied With: Necessary components for easy setup and testing
  • MSL Level: 1 (unlimited shelf life)
  • Manufacturer: Ai-Thinker
  • Product Status: Active
  • Package: Bag
  • Compatible With: BW15 series

You May Also Be Interested in

NXP / Nexperia
MC33696/MC33596 RF Transceiver Evaluation Board Automotive / KIT RF MODULE 434MHZ MC33696
Need more? Email Us
ECAD model for MC33696MOD434EV
Silicon Labs
XG24 +10 DBM DEV KIT / Mighty Gecko EFR32MG24 Transceiver; 802.15.4 (Thread, ZigBee®), Bluetooth® 5 2.4GHz Evaluation Board
Need more? Email Us
ECAD model for XG24-DK2601B
Silicon Labs
BOARD DEMO SI4822-A10 SI4826-A10
Need more? Email Us
ECAD model for SI4826-DEMO
Analog Devices Inc.
HMC663LC3 Up-Down Converter and Mixer Evaluation Board / EVAL BOARD HMC663LC3
Need more? Email Us
ECAD model for 122395-HMC663LC3
Analog Devices Inc.
HMC666LP4/HMC666LP4E Up-Down Converter and Mixer Evaluation Board / BOARD EVAL HMC666LP4E
Need more? Email Us
ECAD model for 120818-HMC666LP4
Skyworks Solutions Inc.
EVAL BOARD FOR SKY13522-644LF
Need more? Email Us
ECAD model for 13522-644-EVB
Infineon Technologies
EVALUATION AND DEVELOPMENT BOARD / WICED BCM4343W Transceiver; 802.11 b/g/n (Wi-Fi, WiFi, WLAN), Bluetooth® Smart Ready 4.x Dual Mode 2.4GHz Evaluation Board
Need more? Email Us
ECAD model for CYW94343WWCD1-EVB
Infineon Technologies
MODULE KIT / EZ-BT™ WICED CYBT-423028-02 Transceiver; Bluetooth® 5 2.4GHz Evaluation Board
Need more? Email Us
ECAD model for CYBT-423028-EVAL
Analog Devices Inc.
EVAL BOARD SOFTWARE DEFINE RADIO / - AD9361 Transceiver 70MHz ~ 6GHz Evaluation Board
Need more? Email Us
ECAD model for AD-FMCOMMS3-EBZ

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.5481
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention