EN
  • EN
  • DE
  • IT

CYW94343WWCD1-EVB

Part No CYW94343WWCD1-EVB
Manufacturer Infineon Technologies
Catalog RF Evaluation and Development Kits, Boards
Description EVALUATION AND DEVELOPMENT BOARD / WICED BCM4343W Transceiver; 802.11 b/g/n (Wi-Fi, WiFi, WLAN), Bluetooth® Smart Ready 4.x Dual Mode 2.4GHz Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Mfr Infineon Technologies
Series WICED
Package Bulk
Product Status Obsolete
Type Transceiver; 802.11 b/g/n (Wi-Fi, WiFi, WLAN) , Bluetooth® Smart Ready 4.x Dual Mode
Frequency 2.4GHz
For Use With/Related Products BCM4343W
Supplied Contents Board(s)
Base Product Number CYW94343
Standard Package 1
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8473.30.1180
Win Source Part Number 1347984-CYW94343WWCD1-EVB
Ultra Librarian 3D Model Ultra Librarian CYW94343WWCD1-EVB CAD Model

Description

The Infineon Technologies CYW94343WWCD1-EVB is a development board kit for RF evaluation and development.

  • Device Type: Transceiver
  • Protocol: 802.11 b/g/n (Wi-Fi, WiFi, WLAN) and Bluetooth® Smart Ready 4.x dual mode
  • Compatibility: BCM4343W
  • Frequency: 2.4GHz
  • Supplied With: Board(s)
  • Series: WICED series
  • Package Type: Bulk
  • ECCN: 5A992C
  • Operating Temperature Range: Not applicable
  • REACH Status: REACH unaffected
  • HTSUS: 8473.30.1180

You May Also Be Interested in

Skyworks Solutions Inc.
SKY85738-11 EVALUATION KIT / - SKY85738-11 Front End 5GHz Evaluation Board
Need more? Email Us
Ai-Thinker
BLE5.0 DEVELOPMENT BOARD,BASED O
Lowest to $4.1542
M/A-Com Technology Solutions
EVAL BOARD FOR NPA1008 / - NPA1008 Amplifier 30MHz ~ 2.7GHz Evaluation Board
Need more? Email Us
Espressif
ESP32 WIFI BLUETOOTH EVAL BOARD
Lowest to $23.8237
Ai-Thinker
BLE5.0 DEVELOPMENT BOARD,BASED O
Lowest to $4.0716
Semtech Corporation
433MHZ SX1243 EVALUA / - SX1243 Transmitter 433MHz Evaluation Board
Need more? Email Us
Ai-Thinker
BLE5.0 DEVELOPMENT BOARD,BASED O
Lowest to $3.7453
M5Stack Technology Co., Ltd.
RF UNIT 433 MHZ TRANSMITTER (SYN
Lowest to $0.5743
Ai-Thinker
WIFI + BLE5.0 DEVELOPMENT BOARD,
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess