EN
  • EN
  • DE
  • IT

LM3S628-IQN50-C

Part No LM3S628-IQN50-C
Manufacturer Texas Instruments
Catalog LM3 series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 708293-LM3S628-IQN50-C
Series LM3 series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3S628-IQN50-C CAD Model

Description

The LM3S628-IQN50-C is a high-performance microcontroller unit (MCU) from Texas Instruments, designed for industrial and embedded applications. This robust MCU is part of the Stellaris® LM3S series, which is known for its integration of advanced control peripherals, exceptional processing capabilities, and a variety of communication features.

Key Features

  • Core: The device is built around a powerful ARM® Cortex™-M3 processor core, which operates at speeds up to 50 MHz, providing efficient handling of complex algorithms and control tasks.
  • Memory: It is equipped with 32KB of flash memory and 8KB of SRAM, offering ample space for application code and data storage.
  • I/O and Peripherals: The LM3S628-IQN50-C boasts a versatile set of I/O options and peripherals, including GPIOs, UARTs, SPI, I2C, and PWM channels, making it suitable for interfacing with a wide range of external devices and sensors.
  • Analog Integration: With its onboard analog-to-digital converters (ADCs), the MCU can process analog signals, which is essential for sensor interfacing and data acquisition tasks.
  • Power Efficiency: Designed for low-power operation, it features multiple power-saving modes, which enable the reduction of power consumption during idle periods.
  • Package: The LM3S628-IQN50-C comes in a compact 48-pin LQFP (Low-profile Quad Flat Package), which is suitable for space-constrained applications.
  • Temperature Range: This MCU operates over an industrial temperature range, making it reliable in extreme conditions.

Applications

The versatility of the LM3S628-IQN50-C makes it ideal for a broad spectrum of applications, including but not limited to:

  • Industrial control systems
  • Home automation
  • Motor control
  • Medical devices
  • Embedded systems

Support and Resources

Texas Instruments provides comprehensive support for the LM3S628-IQN50-C, including detailed documentation, development tools, and software libraries, ensuring that engineers can maximize the capabilities of the MCU for their specific applications.

You May Also Be Interested in

Texas Instruments
IC MCU 32BIT 256KB FLASH 100LQFP
Lowest to $129.5523
Texas Instruments
IC MCU 32BIT 64KB FLASH 100LQFP
Need more? Email Us
Texas Instruments
IC MCU 32BIT 256KB FLASH 100LQFP
Lowest to $70.1770
Texas Instruments
IC MCU 32BIT 128KB FLASH 100LQFP
Need more? Email Us
Texas Instruments
Lowest to $65.2455
Texas Instruments
IC MCU 32BIT 256KB FLASH 100LQFP
Lowest to $64.0422
Texas Instruments
Lowest to $39.6730
Texas Instruments
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $44.0059
Texas Instruments
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $78.4577 $78.4577
2+ $76.0059 $152.0118
3+ $73.5541 $220.6623
4+ $71.1023 $284.4092
6+ $63.7468 $382.4808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess