EN
  • EN
  • DE
  • IT

HDP26-24-31PE-L017

Part No HDP26-24-31PE-L017
Manufacturer TE Connectivity
Catalog Circular Connectors - Housings
Description CONN PLUG HSNG MALE 31POS INLINE / 31 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut, Ring Adapter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors>Circular Connector Housings
Manufacturer TE Connectivity Deutsch Connectors
Packaging Bulk
Connector Type Plug Housing
Type For Male Pins
Number of Positions 31
Shell Size - Insert 24-31
Contact Type Crimp
Contact Size 16
Mounting Free Hanging (In-Line)
Fastening Type Bayonet Lock
Orientation Keyed
Shell Material Polyamide (PA66), Nylon 6/6, Glass Filled
Housing Color Black, Blue
Ingress Protection IP68 - Dust Tight, Waterproof
Material Flammability Rating UL94 V-1
Features Coupling Nut, Ring Adapter
Shielding Unshielded
Note Contacts Not Included
Insert Material Polyetherimide (PEI)
Contact Shape Circular
Temperature Range - Operating -55°C ~ 125°C
Base Product Number HDP26
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.6000
Other Part Number 2266-HDP26-24-31PE-L017,-HDP26-24-31PE-L017-SI,1734-1512,HDP26-24-31PE-L017-ND
Standard Package 40
Win Source Part Number 1334496-HDP26-24-31PE-L017
Ultra Librarian 3D Model Ultra Librarian HDP26-24-31PE-L017 CAD Model

Description

The HDP26-24-31PE-L017 is a circular connector housing from TE Connectivity Deutsch Connectors.

  • For: Male Pins
  • Positions: 31
  • Features: Coupling Nut and Ring Adapter
  • Connector Type: Plug Housing
  • Contact Type: Crimp
  • Fastening Type: Bayonet Lock
  • Contact Size: 16
  • Ingress Protection: IP68 (dust tight and waterproof)
  • Shielding: Unshielded
  • Material Flammability Rating: UL94 V-1
  • Keyed: Yes
  • Housing Color: Black and Blue
  • Standard Package: 40
  • Mounting: Free In-Line
  • Shell Size Insert: 24-31
  • Temperature Range: -55°C to 125°C
  • Shell Material: Polyamide (PA66), Nylon 6/6, Glass Filled
  • Insert Material: Polyetherimide (PEI)
  • Base Product Number: HDP26

You May Also Be Interested in

TE Connectivity
CONN PLUG HSNG FMALE 2POS INLINE / 2 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Lowest to $1.8052
TE Connectivity
CONN PLUG HSG MALE 3POS INLINE / 3 (Power) Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Lowest to $8.4609
TE Connectivity
CONN RCPT HSG FMALE 47POS PNL MT / 47 Position Circular Connector Receptacle Housing Panel Mount Dust Cap
Need more? Email Us
TE Connectivity
CONN RCPT HSNG MALE 19POS PNL MT / 19 Position Circular Connector Receptacle Housing Panel Mount
Need more? Email Us
Amphenol Sine Systems Corp
SQUARE FLANGE RECEPTACLE, MALE W
Lowest to $8.9223
TE Connectivity
CONN RCPT HSNG MALE 6POS PNL MNT
Need more? Email Us
TE Connectivity
CONN RCPT HSNG MALE 4POS PNL MNT / 4 Position Circular Connector Receptacle Housing Panel Mount
Need more? Email Us
TE Connectivity
CONN PLG HSG FMALE 31POS INLINE
Lowest to $19.9892
TE Connectivity
CONN RCPT HSNG MALE 21POS PNL MT
Lowest to $28.5435

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.5932 $76.7796
6+ $20.9996 $125.9976
9+ $20.3433 $183.0897
12+ $19.6870 $236.2440
15+ $19.0308 $285.4620
20+ $17.0622 $341.2440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess