EN
  • EN
  • DE
  • IT

LM3S1538-IQC25-A2

Part No LM3S1538-IQC25-A2
Manufacturer Texas Instruments
Catalog LM3 series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 708271-LM3S1538-IQC25-A2
Series LM3 series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3S1538-IQC25-A2 CAD Model

Description

Product Overview: LM3S1538-IQC25-A2

The LM3S1538-IQC25-A2 is a high-performance microcontroller unit (MCU) from Texas Instruments, renowned for its robust architecture and versatile features. Designed to cater to a wide range of applications, this MCU is part of the Stellaris® family, which is well-known for providing solutions with integrated communication capabilities.

Key Features

  • Core: The LM3S1538-IQC25-A2 is built around an ARM® Cortex™-M3 processor core, which is a 32-bit RISC processor providing exceptional computational speed and efficiency. This core operates at a maximum frequency of 50 MHz, ensuring swift processing and task handling.
  • Memory: It comes equipped with 256 KB of flash memory and 64 KB of SRAM. The ample flash memory allows for a considerable amount of code and data storage, while the SRAM provides the necessary space for temporary data storage during operation.
  • I/O and Peripherals: This MCU includes a variety of peripherals such as multiple 32-bit timers, PWM outputs, and analog-to-digital converters (ADCs). It also features several communication interfaces, including UART, SPI, I2C, and CAN, making it highly adaptable to various communication requirements.
  • Power Management: The LM3S1538-IQC25-A2 has advanced power management features that support multiple power-saving modes, allowing for efficient power consumption which is critical for battery-powered and energy-sensitive applications.
  • Temperature Range: It operates within an industrial temperature range of -40°C to 85°C, ensuring reliable performance under extreme conditions.
  • Packaging: The product is available in a compact 100-pin LQFP (Low-profile Quad Flat Package), which is suitable for space-constrained applications.

Applications

The LM3S1538-IQC25-A2 is ideal for a variety of applications that require a balance between power efficiency and processing capability. It is particularly well-suited for industrial control systems, automation, robotics, automotive applications, and smart sensors. Its robust design and integrated communication features also make it a preferred choice for networking and IoT (Internet of Things) devices where reliable data processing and connectivity are essential.

Conclusion

In summary, the LM3S1538-IQC25-A2 from Texas Instruments is a versatile and powerful microcontroller that provides a comprehensive set of features to meet the needs of modern embedded systems. Its robust architecture, combined with extensive memory and peripheral integration, makes it a top choice for engineers and developers looking to create sophisticated and reliable electronic products.

You May Also Be Interested in

Texas Instruments
IC MCU 32BIT 64KB FLASH 100LQFP
Need more? Email Us
Texas Instruments
IC MCU 32BIT 128KB FLASH 100LQFP
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
IC MCU 32BIT 256KB FLASH 100LQFP
Lowest to $129.5523
Texas Instruments
Lowest to $26.4120
Texas Instruments
IC MCU 32BIT 256KB FLASH 100LQFP
Lowest to $64.0422
Texas Instruments
Lowest to $65.2455
Texas Instruments
Lowest to $85.4152
Texas Instruments
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.6730 $79.3460
4+ $32.5522 $130.2088
6+ $31.5349 $189.2094
8+ $30.5178 $244.1424
10+ $29.5005 $295.0050
13+ $26.4487 $343.8331
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess