EN
  • EN
  • DE
  • IT

LM3S3748-IQC50-A0

Part No LM3S3748-IQC50-A0
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Stellaris ARM Cortex-M3S 3000
Packaging Tray
Core Processor ARM Cortex-M3
Core Size 32-Bit
Speed 50MHz
Connectivity I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 61
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage 2.25 V ~ 2.75 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 708285-LM3S3748-IQC50-A0
Series TPS series
Popularity Medium
Supply and Demand Status Limited
Quantity per package 90
Family Name LM3S3748
Introduction Date June 04, 2009
ECCN 3A991.a.2
Country of Origin United States of America
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM3S3748-IQC50-A0 CAD Model

Description

The LM3S3748-IQC50-A0 is a high-performance microcontroller unit (MCU) from Texas Instruments, designed to cater to a wide range of embedded applications. This microcontroller is a part of the Stellaris® LM3S series, which is well-known for its robust ARM® Cortex™-M3 processor core, providing users with efficient processing capabilities and a rich set of peripherals.

Key Features

  • Core: ARM® Cortex™-M3, 50 MHz maximum clock frequency, delivering a perfect balance between power consumption and processing speed.
  • Memory: Equipped with 256 KB of flash memory and 64 KB of SRAM, allowing for ample space for application code and data storage.
  • Communication Peripherals: Includes a variety of communication interfaces such as I2C, SPI, UARTs, and CAN, enabling easy integration with a range of external devices and systems.
  • GPIO: Features General-Purpose Input/Output (GPIO) pins that provide versatile interfacing options with other electronic components.
  • Analog to Digital Converters (ADCs): Comes with multiple 10-bit ADCs, offering precise analog signal measurement capabilities.
  • Timers: Multiple 32-bit and 16-bit timers, including PWM outputs for accurate timing and control applications.
  • Power Management: Advanced power management features that support different power modes to reduce energy consumption.
  • Package: Available in a compact 100-pin LQFP (Low-profile Quad Flat Package), suitable for space-constrained applications.

Applications

The LM3S3748-IQC50-A0 MCU is ideal for industrial control systems, automotive applications, home automation, and consumer electronics, among others. Its robust feature set and flexible I/O options make it suitable for a variety of complex tasks that require reliable performance in demanding environments.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM3S3748-IQC50-A0 is no exception. The MCU is designed to meet the high standards of reliability and performance that customers expect from Texas Instruments products.

You May Also Be Interested in

Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.2910 $78.5820
4+ $32.2388 $128.9552
5+ $31.2314 $156.1570
7+ $30.2239 $211.5673
9+ $29.2164 $262.9476
12+ $26.1940 $314.3280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess