EN
  • EN
  • DE
  • IT

AI-WB2-32S-KIT

Part No AI-WB2-32S-KIT
Manufacturer Ai-Thinker
Catalog RF Evaluation and Development Kits, Boards
Description WIFI + BLE5.0 DEVELOPMENT BOARD,
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Mfr Ai-Thinker
Series -
Package Tape & Reel (TR)
Product Status Active
Type Transceiver; 802.11 b/g/n (Wi-Fi, WiFi, WLAN), Bluetooth® 5
Frequency 2.4GHz
For Use With/Related Products Ai-WB2-32S
Supplied Contents Board(s)
MSL Level Not Applicable
ECCN 5A002A1
HTSUS 8517.62.0090
Win Source Part Number 1366680-AI-WB2-32S-KIT
Ultra Librarian 3D Model Ultra Librarian AI-WB2-32S-KIT CAD Model

Description

The 1366680-AI-WB2-32S-KIT is a development board kit designed by Ai-Thinker.

  • Description: Transceiver
  • Protocol: 802.11 b/g/n (Wi-Fi, WiFi, WLAN), Bluetooth 5
  • Frequency: 2.4GHz
  • Packaging: Tape & Reel (TR)
  • For Use With/Related Products: Ai-WB2-32S
  • Kit Contents: Board(s)
  • Product Status: Active
  • MSL: Not Applicable
  • Manufacturer: Ai-Thinker
  • HTSUS: 8517.62.0090
  • ECCN: 5A002A1

You May Also Be Interested in

M5Stack Technology Co., Ltd.
RF UNIT 433 MHZ RECEIVER (SYN513
Need more? Email Us
NDK
FREQ SYNTH 510MHZ TO 804MHZ / - Frequency Synthesizer 510MHz ~ 804MHz Evaluation Board
Lowest to $1,411.1397
CEL
EVAL BOARD UPC8187TB 800MHZ / - UPC8187TB@800MHz Upconverter 800MHz ~ 2.5GHz Evaluation Board
Need more? Email Us
M/A-Com Technology Solutions
EVAL BOARD FOR MASWSS0130TR-3000 / - MASWSS0130 Switch, DPDT 500MHz ~ 3GHz Evaluation Board
Need more? Email Us
Ai-Thinker
BLE5.0 DEVELOPMENT BOARD,BASED O
Lowest to $4.1515
Ai-Thinker
WIFI + BLE5.0 DEVELOPMENT BOARD,
Need more? Email Us
Ai-Thinker
WIFI + BLE5.0 DEVELOPMENT BOARD,
Lowest to $3.8655
CEL
ISM DEVELPMT/PROTOTYPE EQUIP KIT / - UPG2150T5L Switch, SP3T 500MHz ~ 2.5GHz Evaluation Board
Need more? Email Us
Skyworks Solutions Inc.
SKY85738-11 EVALUATION KIT / - SKY85738-11 Front End 5GHz Evaluation Board
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess