EN
  • EN
  • DE
  • IT

S510M804MB

Part No S510M804MB
Manufacturer NDK
Catalog RF Evaluation and Development Kits, Boards
Description FREQ SYNTH 510MHZ TO 804MHZ / - Frequency Synthesizer 510MHz ~ 804MHz Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Mfr NDK
Package Box
Product Status Active
Type Frequency Synthesizer
Frequency 510MHz ~ 804MHz
Supplied Contents Board(s)
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8543.20.0000
Win Source Part Number 1283534-S510M804MB
Ultra Librarian 3D Model Ultra Librarian S510M804MB CAD Model

Description

The Frequency Synthesizer is a versatile electronic component designed for use in RF evaluation and development projects.

  • Frequency Range: 510MHz to 804MHz
  • Package: Compact box package
  • Includes: A single board
  • Manufacturer: NDK
  • Product Status: Active

You May Also Be Interested in

NDK
FREQ SYNTH 510MHZ TO 804MHZ / - Frequency Synthesizer 510MHz ~ 804MHz Evaluation Board
Lowest to $1,411.1397
Skyworks Solutions Inc.
SKY85308-11 EVALUATION KIT / - SKY85308-11 Evaluation Board
Need more? Email Us
Ai-Thinker
BLE5.0 DEVELOPMENT BOARD,BASED O
Lowest to $4.1515
Semtech Corporation
433MHZ SX1243 EVALUA / - SX1243 Transmitter 433MHz Evaluation Board
Need more? Email Us
Ai-Thinker
BLE5.0 DEVELOPMENT BOARD,BASED O
Lowest to $3.7453
M5Stack Technology Co., Ltd.
RF UNIT 433 MHZ TRANSMITTER (SYN
Lowest to $0.5743
Skyworks Solutions Inc.
DAUGHTER CARD WW TUNER KIT / - Si2144 Tuner 42MHz ~ 870MHz Evaluation Board
Need more? Email Us
Ai-Thinker
LORAWAN BREAKOUT BOARD,BASED ON
Lowest to $8.6620
Ai-Thinker
BLE5.0 DEVELOPMENT BOARD,BASED O
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,411.1397 $1,411.1397
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,860 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess