Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Mfr M5Stack Technology Co., Ltd.
Package Bulk
Product Status Active
Type Receiver, ASK
Frequency 433.92MHz
For Use With/Related Products SYN531R
Supplied Contents Board(s), Cable(s)
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A992A
HTSUS 8543.70.9860
Win Source Part Number 844162-U113
Ultra Librarian 3D Model Ultra Librarian U113 CAD Model

Description

The 844162-U113 is an RF evaluation and development kit from M5Stack Technology Co., Ltd.

  • Component Type: RF Evaluation and Development Kit
  • Application: Receivers
  • Frequency: 433.92MHz
  • Package: Bulk
  • Includes: Multiple boards and cables
  • Recommended Companion Product: SYN531R
  • Product Status: Active
  • REACH Status: Unaffected

You May Also Be Interested in

Analog Devices Inc.
EVAL BRD HMC1040LP3C / - HMC1040LP3C Amplifier 24GHz ~ 43.5GHz Evaluation Board
Need more? Email Us
ECAD model for EVAL01-HMC1040LP3C
U-blox
CATM1/NB2/EGPRS EVAL KIT SARA-R4 / SARA-R4 SARA-R422M8S Cellular Development Platform Evaluation Board
Need more? Email Us
ECAD model for EVK-R422M8S-0
Silicon Labs
XG24 +10 DBM DEV KIT / Mighty Gecko EFR32MG24 Transceiver; 802.15.4 (Thread, ZigBee®), Bluetooth® 5 2.4GHz Evaluation Board
Need more? Email Us
ECAD model for XG24-DK2601B
Infineon Technologies
KIT CYFI EXPANSION / PSoC, CyFi PSoC Mixed Signal Arrays PSoC, FirstTouch 2.4GHz Evaluation Board
Need more? Email Us
ECAD model for CY3271-RFBOARD
Analog Devices Inc.
HMC663LC3 Up-Down Converter and Mixer Evaluation Board / EVAL BOARD HMC663LC3
Need more? Email Us
ECAD model for 122395-HMC663LC3
Analog Devices Inc.
HMC686LP4 Up-Down Converter and Mixer Evaluation Board / HMC686LP4 EVAL PCB
Need more? Email Us
ECAD model for 125658-HMC686LP4
Maxim Integrated
12.4GHZ HIGH PERFORMANCE FRACTIO / - MAX2880 Frequency Synthesizer 5.84GHz ~ 6.04GHz Evaluation Board
Need more? Email Us
ECAD model for MAX2880EVKIT#
Nordic Semiconductors
KIT DEVELOPMENT NRF24LE1 48QFN / nRF24LE1 Application Processor and SOC Development Kit 0.032MHz/16MHz CPU
Need more? Email Us
ECAD model for NRF24LE1-F16Q48-DK
Silicon Labs
BOARD DEMO SI4822-A10 SI4826-A10
Need more? Email Us
ECAD model for SI4826-DEMO

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention