Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 194797-STTH15NB50FI
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STTH15NB50FI CAD Model

Description

The STTH15NB50FI is a cutting-edge ultrafast high voltage diode designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This diode is specifically engineered for high efficiency in a wide range of applications, including switch-mode power supplies, high-frequency converters, and power factor correction circuits.

Key Features

  • Voltage Rating: The diode boasts a repetitive peak reverse voltage (VRRM) of 500V, making it suitable for high voltage applications.
  • Current Capacity: It offers a continuous forward current (IF) of 15A, ensuring robust performance for heavy-duty operations.
  • Speed: With an ultrafast reverse recovery time (trr) typically less than 35ns, this diode is optimized for high-speed switching, minimizing energy losses and improving efficiency.
  • Low Forward Voltage Drop: The STTH15NB50FI features a low forward voltage drop (VF) which enhances thermal efficiency and reduces conduction losses.
  • Robustness: Its rugged design ensures reliability and a long operational life, even under stressful conditions.

Applications

The versatility of the STTH15NB50FI allows it to be utilized in a variety of high-performance applications. It is particularly well-suited for:

  • Switch-mode power supplies (SMPS)
  • High-frequency inverters
  • Freewheeling diodes in converter circuits
  • Power factor correction (PFC) circuits

Advanced Technology

STMicroelectronics has integrated state-of-the-art technology into the STTH15NB50FI to ensure superior performance. The diode is constructed using a silicon carbide (SiC) substrate, which provides excellent thermal characteristics and a higher breakdown voltage compared to traditional silicon-based diodes.

Package and Quality

The STTH15NB50FI is available in an isolated TO-220FP package, providing ease of integration into various circuit designs while maintaining good thermal and electrical isolation. STMicroelectronics is committed to the highest standards of quality, and this product is no exception, meeting stringent industry certifications and reliability tests.

With its exceptional performance, reliability, and versatility, the STTH15NB50FI from STMicroelectronics stands out as a superior choice for designers and engineers looking to enhance the efficiency and durability of their high voltage applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
DIODE SCHOTTKY 30V 1A USFLAT
Lowest to $0.4581
ECAD model for CUS01(TE85L,Q,M)
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323F
Lowest to $1.5249
ECAD model for PMEG4005EJF
Vishay
DIODE GEN PURP 200V 8A D2PAK
Need more? Email Us
ECAD model for MURB820TRL
Comchip Technology
DIODE SCHOTTKY 60V 5A DO214AC
Lowest to $0.5092
ECAD model for ACDBA560-HF
ON Semiconductor
15 V, 1 A, LOW IR SCHOTTKY BARRI / Diode
Lowest to $1.1449
ECAD model for SBE808-TL-E
GeneSiC Semiconductor
SCHOTTKY RECTIFIER | DIODE SCHOTTKY 35V 75A DO5
Need more? Email Us
ECAD model for MBR7535
Vishay
ULTRAFAST SOFT RECOVERY DIODE | DIODE GEN PURP 600V 60A TO247AC
Need more? Email Us
ECAD model for 60APU06
Vishay
DIODE SCHOTTKY 40V 1A MICROSMP
Lowest to $0.0479
ECAD model for MSS1P4HM3_A/H
ON Semiconductor
DIODE GEN PURP 400V 2A AXIAL
Lowest to $0.0856
ECAD model for MUR240RL

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention