EN
  • EN
  • DE

125658-HMC686LP4

Part No 125658-HMC686LP4
Manufacturer Analog Devices Inc.
Catalog RF Evaluation and Development Kits, Boards
Description HMC686LP4 Up-Down Converter and Mixer Evaluation Board / HMC686LP4 EVAL PCB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Type Mixer
Frequency 1.4GHz ~ 1.5GHz
For Use With/Related Products HMC686LP4
Supplied Contents Board
Win Source Part Number 787851-125658-HMC686LP4
Popularity Medium
Supply and Demand Status Balance
Family Name 125658-HMC686LP4
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian 125658-HMC686LP4 CAD Model

Description

Analog Devices Inc. presents the HMC686LP4, a state-of-the-art RF mixer product designed to meet the demanding requirements of modern wireless infrastructure and complex RF systems. This versatile mixer is part of the Hittite Microwave product family, now incorporated within Analog Devices. The HMC686LP4 is a high-performance component that offers exceptional linearity and noise performance across a wide frequency range.

Key Features

  • Frequency Range: The HMC686LP4 operates over an extensive frequency range, making it suitable for a variety of applications in the RF and microwave domains.
  • High Linearity: This mixer provides excellent linearity, ensuring low distortion in signal processing which is critical for high-quality communication systems.
  • Low Noise Figure: With a low noise figure, the HMC686LP4 minimizes additional noise in signal chains, improving overall system sensitivity and performance.
  • LO/RF Isolation: The mixer offers high isolation between the LO (Local Oscillator) and RF (Radio Frequency) ports, reducing potential interference and preserving signal integrity.
  • Surface-Mount Package: The HMC686LP4 comes in a compact 4x4 mm QFN package, ideal for space-constrained applications and easy integration into circuit designs.

Applications

The HMC686LP4 is well-suited for a range of applications, including:

  • Cellular/4G & 5G telecommunications
  • Test equipment and sensors
  • Point-to-point and point-to-multipoint radios
  • Military and space systems
  • Wireless infrastructure

Technical Specifications

Parameter Value
Product Number 125658-HMC686LP4
Manufacturer Analog Devices Inc.
Package 4x4 mm QFN
Frequency Range Specified per product datasheet
Linearity High
Noise Figure Low
LO/RF Isolation High

For detailed specifications and application support, customers are advised to consult the official product datasheet and technical documentation provided by Analog Devices Inc.

You May Also Be Interested in

Raytac
Need more? Email Us
MACOM Technology Solutions
CMPA0760020F EVALUATION BOARD
Need more? Email Us
MACOM Technology Solutions
CMPA851A050F EVALUATION BOARD
Need more? Email Us
Maxim Integrated
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
Raytac
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess