EN
  • EN
  • DE

TCR2EE25,LM

Part No TCR2EE25,LM
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839951-TCR2EE25,LM
Ultra Librarian 3D Model Ultra Librarian TCR2EE25,LM CAD Model

Description

The TCR2EE25,LM is a low-dropout (LDO) regulator manufactured by Toshiba Semiconductor and Storage. LDO regulators are linear voltage regulators that maintain a stable output voltage even when the input voltage fluctuates or the load current changes. They are known for their low noise, high accuracy, and small size, making them suitable for various applications in portable electronics and other power-sensitive devices.

Applications

  • Power Management in Portable Devices: Smartphones, tablets, and wearable electronics.
  • Post-Regulation for Switching Power Supplies: To reduce noise and improve voltage accuracy.
  • Microcontroller Power Supplies: Providing stable voltage for microcontrollers and microprocessors.
  • Sensor Power Supplies: Ensuring accurate sensor readings by providing a stable voltage source.
  • RF and Wireless Communication Circuits: Minimizing noise and interference in sensitive RF circuits.
  • Battery-Powered Applications: Extending battery life by efficiently regulating voltage.

Features

  • Low Dropout Voltage: Operates with a small difference between the input and output voltage, maximizing efficiency.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby mode.
  • High Output Voltage Accuracy: Provides a stable and accurate output voltage under varying conditions.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current.
  • Thermal Shutdown Protection: Prevents overheating and damage to the regulator.
  • Small Package Size: Allows for integration into space-constrained applications.

Benefits

  • Extended Battery Life: Reduces power consumption and maximizes battery runtime in portable devices.
  • Improved System Performance: Provides a stable and accurate voltage source for sensitive circuits.
  • Enhanced Reliability: Protects the regulator and the load from damage due to overcurrent or overheating.
  • Reduced Noise: Minimizes noise and interference in sensitive circuits.
  • Simplified Design: Requires minimal external components for operation.
  • Wide Range of Applications: Suitable for use in various electronic devices and systems.

Additional Details

The TCR2 series from Toshiba is known for its high performance and reliability. Specifications such as input voltage range, output voltage, output current, dropout voltage, and quiescent current should be verified in the official Toshiba Semiconductor and Storage datasheet for the TCR2EE25,LM. The '25' likely refers to a 2.5V output voltage. LM probably refers to the package type. Consulting the official datasheet is crucial for accurate design and application.

You May Also Be Interested in

7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2798 $50.3640
440+ $0.2296 $101.0240
675+ $0.2225 $150.1875
930+ $0.2153 $200.2290
1,205+ $0.2081 $250.7605
1,610+ $0.1866 $300.4260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess