EN
  • EN
  • DE

120818-HMC666LP4

Part No 120818-HMC666LP4
Manufacturer Analog Devices Inc.
Catalog RF Evaluation and Development Kits, Boards
Description HMC666LP4/HMC666LP4E Up-Down Converter and Mixer Evaluation Board / BOARD EVAL HMC666LP4E
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Type Mixer
Frequency 3.1GHz ~ 3.9GHz
For Use With/Related Products HMC666LP4
Supplied Contents Board
Win Source Part Number 787820-120818-HMC666LP4
Popularity Medium
Supply and Demand Status Limited
Family Name 120818-HMC666LP4
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian 120818-HMC666LP4 CAD Model

Description

Analog Devices Inc. Product Overview: 120818-HMC666LP4

The 120818-HMC666LP4 is a state-of-the-art MMIC (Monolithic Microwave Integrated Circuit) developed by Analog Devices Inc., a leader in high-performance analog technology. This product is designed to meet the demanding requirements of today's high-frequency communication systems and radar applications.

Key Features

  • High Dynamic Range: The HMC666LP4 offers an exceptional dynamic range, making it suitable for a variety of applications where signal integrity is paramount.
  • Wide Frequency Range: It operates over a broad frequency spectrum, ensuring versatility in its use across multiple RF and microwave systems.
  • Low Noise Figure: The device boasts a low noise figure, which is critical for maintaining signal clarity and reducing overall system noise.
  • High Linearity: With its high linearity, the HMC666LP4 minimizes distortion in complex signal environments, ensuring accurate signal representation.
  • Compact Packaging: The product comes in a compact LP4 package, which is ideal for space-constrained applications without compromising performance.

Applications

The HMC666LP4 is suitable for a wide range of applications, including but not limited to:

  • Wireless Infrastructure: It can be used in the development of infrastructure for various wireless communication standards.
  • Test and Measurement: The device is perfect for high-precision test and measurement equipment where signal fidelity is crucial.
  • Satellite Communications: Its wide frequency range and high linearity make it an excellent choice for satellite communication systems.
  • Military and Radar Systems: The robustness and performance of the HMC666LP4 cater to the stringent requirements of military and radar applications.

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the 120818-HMC666LP4 is no exception. It is manufactured using advanced semiconductor processes and is subject to rigorous testing to ensure it meets the highest standards of performance and durability.

Technical Support and Resources

Customers can access a wealth of technical resources, including datasheets, application notes, and design tools, to facilitate the integration of the HMC666LP4 into their systems. Analog Devices also provides expert technical support to address any design or application-related queries.

You May Also Be Interested in

Qorvo US Inc.
Need more? Email Us
MACOM Technology Solutions
CMPA601J025F EVALUATION BOARD
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Raytac
Need more? Email Us
STMicroelectronics
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess