EN
  • EN
  • DE

ATSTK525

Part No ATSTK525
Manufacturer Microchip Technology
Catalog Development Boards, Kits, Programmers - Accessories
Description KIT STARTER FOR AT90USB / AT90USB1286/AT90USB1287/AT90USB646/AT90USB647 Microcontroller Starter Kit
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Microchip Technology
Part Status Obsolete(EOL)
Accessory Type STK500 Expansion Module
For Use With/Related Products AT90USB Devices
Win Source Part Number 769294-ATSTK525
Popularity Medium
Supply and Demand Status Limited
Family Name ATSTK525
Introduction Date January 01, 2000
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ATSTK525 CAD Model

Description

Microchip Technology's ATSTK525 - A Versatile Development Tool

The ATSTK525 from Microchip Technology is a comprehensive development kit designed for engineers and developers who are looking to streamline the development process for applications utilizing Microchip's AVR microcontrollers. This development kit is specifically tailored for the AT90USB and ATmegaU series, providing a robust platform for creating and testing advanced applications.

Key Features of the ATSTK525:

  • Integrated Debugger/Programmer: The ATSTK525 comes with an on-board debugger and programmer, facilitating easy programming and debugging without the need for additional hardware. This feature significantly reduces the time and effort required to bring up a new design.
  • USB Interface: With a built-in USB interface, the kit supports full-speed USB 2.0 connectivity, allowing for rapid data transfer and seamless connection to a host computer for development and debugging purposes.
  • Expansion Options: It includes expansion headers that are compatible with various add-on modules. This flexibility enables developers to extend the kit's capabilities by integrating additional functionalities such as wireless communication, sensor inputs, and more.
  • Comprehensive Software Support: The kit is supported by a suite of software tools from Microchip, including the Atmel Studio Integrated Development Environment (IDE) and the Atmel Software Framework (ASF). These tools provide a rich set of libraries and examples to jumpstart development.

What's Included in the ATSTK525 Kit:

The ATSTK525 development kit package includes the main development board, necessary cables, and documentation to get started. The board itself is equipped with a range of peripherals such as LEDs, pushbuttons, and connectors to simulate various application scenarios and user interfaces.

Target Applications:

This development kit is ideal for prototyping a wide array of applications, from consumer electronics to industrial control systems. Its versatile nature allows for rapid development cycles in projects that require USB connectivity and advanced microcontroller features.

Whether you're a seasoned developer or just starting out, the ATSTK525 offers a powerful and flexible development environment to bring your AVR microcontroller-based projects to life with efficiency and ease.

You May Also Be Interested in

Analog Devices Inc.
EVAL BOARD FOR ADIS16IMU4
Need more? Email Us
Adafruit Industries LLC
STRAIGHT MICRO HDMI PLUG ADAPTER
Need more? Email Us
Microchip Technology
MOTOR 3PHASE W/ 250 LINE ENCODER
Need more? Email Us
Adafruit Industries LLC
GPIO HEADER FOR RASPBERRY PI HAT
Need more? Email Us
MaxLinear Inc
HARDWARE ACCESSORY
Need more? Email Us
Microchip Technology
MOTOR 3-PH BRUSHLESS DC 24V
Need more? Email Us
NXP / Nexperia
USB TAP DSC FOR HAWK HYBRID
Need more? Email Us
SparkFun Electronics
RASPBERRY PI GPIO TALL HEADER
Need more? Email Us
TT Electronics
BOARD CALIBR CIRCUIT PCB MNT
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess