EN
  • EN
  • DE

ATTINY461-20SUR

Part No ATTINY461-20SUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 45 Weeks
Features AVR series Microcontroller IC 8-Bit 20MHz 4KB (2K x 16) FLASH 20-SOIC
Manufacturer Microchip Technology
Series AVR® ATtiny
Package Reel - TR
Core Processor AVR
Core Size 8-Bit
Speed 20MHz
Connectivity USI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 16
Program Memory Size 4KB (2K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 11x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-SOIC (0.295", 7.50mm Width)
Case / Package 20-SOIC
Family Name ATTINY461
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number ATTINY461-20SURCT, ATTINY461-20SURDKR, ATTINY461-20SUR-ND, ATTINY46120SUR, ATTINY461-20SURTR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862585-ATTINY461-20SUR
Ultra Librarian 3D Model Ultra Librarian ATTINY461-20SUR CAD Model

Description

Microchip Technology ATTINY461-20SUR

The ATTINY461-20SUR from Microchip Technology is a high-performance, low-power AVR 8-bit microcontroller that combines 4KB ISP flash memory, 256-Byte EEPROM, 256-Byte SRAM, 18 general purpose I/O lines, 32 general purpose working registers, a single cycle 16-bit timer/counter, and more. This microcontroller is designed to deliver efficiency and versatility for a wide range of applications, from industrial control systems to consumer electronics.

Key Features:

  • High-Performance Architecture: With an advanced RISC architecture, the ATTINY461-20SUR enables complex tasks to be executed in a single clock cycle, resulting in high throughput and optimized power consumption.
  • Memory Capacity: The device includes 4KB of in-system programmable flash memory, allowing for robust application development and storage. The 256-Byte EEPROM and 256-Byte SRAM provide additional data storage options.
  • Operating Speed: The microcontroller operates at a frequency of up to 20MHz, providing a balanced trade-off between speed and power efficiency.
  • Power Efficiency: It features multiple sleep modes, enabling the device to conserve power when not in full operation. This makes it ideal for battery-powered applications.
  • Peripheral Features: The device includes useful peripherals such as a 10-bit Analog-to-Digital Converter, PWM channels, and programmable serial USART, enhancing its capabilities for a variety of tasks.
  • I/O and Packages: It offers 18 programmable I/O lines and is available in a 20-lead SOIC package, ensuring ease of integration into various designs.
  • Temperature Range: The ATTINY461-20SUR is operational over an industrial temperature range of -40°C to 85°C, ensuring reliability under harsh conditions.

Applications:

This versatile microcontroller is suitable for applications in automation, sensor systems, battery management, small motor control, and other embedded systems. Its small footprint and comprehensive feature set make it an excellent choice for space-constrained projects requiring a balance of power and performance.

Part Number: ATTINY461-20SUR<br> Manufacturer: Microchip Technology

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1820 $60.4580
45+ $2.6110 $117.4950
69+ $2.5294 $174.5286
95+ $2.4478 $232.5410
123+ $2.3661 $291.0303
164+ $2.1214 $347.9096
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,720 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess