EN
  • EN
  • DE

ATXMEGA16C4-AUR

Part No ATXMEGA16C4-AUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8/16BIT 16KB FLASH 44TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer Microchip Technology
Series AVR® XMEGA® C4
Package Reel - TR
Number of I/O 34
Family Name ATXMEGA16
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number ATXMEGA16C4-AURCT, 1611-ATXMEGA16C4-AURCT, ATXMEGA16C4-AURTR, 1611-ATXMEGA16C4-AURTR, 1611-ATXMEGA16C4-AURTRINACTIVE, 1611-ATXMEGA16C4-AURDKRINACTIVE, ATXMEGA16C4-AURDKR, 1611-ATXMEGA16C4-AURDKR, 1611-ATXMEGA16C4-AURDKR-ND, 1611-ATXMEGA16C4-AURTR-ND
Quantity per package 1500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845997-ATXMEGA16C4-AUR
Ultra Librarian 3D Model Ultra Librarian ATXMEGA16C4-AUR CAD Model

Description

Product Overview: ATXMEGA16C4-AUR by Microchip Technology

The ATXMEGA16C4-AUR is a high-performance, low-power 8/16-bit microcontroller from Microchip Technology's innovative AVR® XMEGA® series. This microcontroller is designed for applications that require a combination of high-speed processing, a variety of integrated peripherals, and flexible interfacing options, all while maintaining power efficiency. It is an ideal choice for a wide range of applications, including industrial control systems, sensor networks, medical devices, and consumer electronics.

Featuring 16KB of in-system self-programmable flash, the ATXMEGA16C4-AUR offers ample space for complex applications and the flexibility to update firmware in the field. With 2KB of EEPROM and 2KB of internal SRAM, it has the necessary memory resources for efficient data storage and manipulation.

The device operates at a maximum frequency of 32MHz and includes a variety of peripherals such as four 16-bit timers/counters, two USARTs, two Two-Wire Interfaces (TWIs), two Serial Peripheral Interfaces (SPIs), and 16-channel, 12-bit analog-to-digital converters (ADCs). These features enable the microcontroller to handle complex tasks and interface with a wide range of external sensors and devices.

The ATXMEGA16C4-AUR also boasts advanced power-saving features. Its picoPower® technology allows for ultra-low power consumption during both active and sleep modes, making it an excellent choice for battery-powered and portable applications. The device supports a wide operating voltage range of 1.6V to 3.6V, allowing for flexibility in power supply design.

The package type for this microcontroller is 44-TQFP (Thin Quad Flat Pack), which is suitable for surface-mount technology (SMT) and offers a compact footprint for space-constrained applications. The part number suffix "-AUR" indicates that the product is available in tape and reel packaging, which is convenient for automated assembly processes.

In summary, the ATXMEGA16C4-AUR microcontroller is a robust, versatile, and energy-efficient solution for advanced embedded systems. Its combination of processing power, integrated features, and power efficiency makes it a smart choice for designers looking to optimize their products for performance and longevity.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1133 $61.3596
28+ $4.1956 $117.4768
43+ $4.0644 $174.7692
59+ $3.9334 $232.0706
76+ $3.8023 $288.9748
102+ $3.4089 $347.7078
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,550 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess