Products specifications

Win Source Part Number 1182686-ATXMEGA3204U
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATXMEGA3204U CAD Model

Description

Microchip Technology's ATXMEGA3204U: A High-Performance, Low-Power MCU

The ATXMEGA3204U is a cutting-edge 8/16-bit microcontroller from Microchip Technology, designed to deliver maximum efficiency and performance for a wide range of embedded applications. This powerful MCU is based on the innovative AVR® XMEGA® architecture, which combines the simplicity of an 8-bit MCU with the processing power of a 16-bit processor, making it an ideal choice for advanced industrial, consumer, and IoT devices that require robust operation and low power consumption.

At the heart of the ATXMEGA3204U lies a high-performance, low-power 8/16-bit CPU running at a maximum frequency of 32MHz. It boasts a wealth of integrated features, including 32KB of in-system self-programmable flash, 4KB EEPROM, and 4KB SRAM, ensuring ample storage and memory for complex applications. The MCU also supports a wide voltage range of 1.6V to 3.6V, providing flexibility for battery-powered and portable device designs.

The ATXMEGA3204U is equipped with advanced peripherals that enhance its capabilities. It includes a 12-bit analog-to-digital converter (ADC) with up to 16 channels, allowing for precise measurement of analog signals. Additionally, the device features a two-channel 12-bit digital-to-analog converter (DAC), multiple timer/counters, and PWM channels for accurate timing and control applications. Its high-speed communication interfaces, such as USART, SPI, and I2C, facilitate fast data transfer and connectivity with other devices in complex systems.

Security and safety are paramount in modern electronics, and the ATXMEGA3204U addresses these concerns with features like a hardware AES encryption engine and a cyclic redundancy check (CRC) generator, ensuring data integrity and secure communication. Furthermore, the microcontroller includes a unique ID for hardware authentication and a temperature sensor for system monitoring.

For developers, the ATXMEGA3204U is supported by Microchip's software and hardware development tools, including Atmel Studio, the Atmel Software Framework, and programming and debugging tools. This comprehensive support simplifies the development process, from prototyping to production, and allows designers to bring their innovative ideas to market quickly.

In summary, the ATXMEGA3204U from Microchip Technology is a feature-rich microcontroller that strikes an optimal balance between performance and power efficiency, making it an excellent choice for a multitude of advanced applications that demand reliability and precision.

You May Also Be Interested in

Amd
Need more? Email Us
ECAD model for AM9232BDMB
TE Connectivity
Need more? Email Us
ECAD model for 11190326-00
Emerson Network Power
Need more? Email Us
ECAD model for AVE150-48S03
Analog Devices Inc.
Need more? Email Us
ECAD model for AD545AJH
Lucent
French Electronic Distributor since 1988
Need more? Email Us
ECAD model for 16210T62S83IMDB
ams
IC RFID TRANSP 13.56MHZ 10WLCSP / RFID Transponder IC 13.56MHz ISO 14443 SPI 1.65V ~ 3.6V 10-XFBGA, WLCSP
Lowest to $8.7590
ECAD model for AS3953B-BTWM
Delta Electronics
Need more? Email Us
ECAD model for AFB0405HD
Microchip Technology
French Electronic Distributor since 1988
Need more? Email Us
ECAD model for AT27C512R25DM/883C
Molex, LLC
0.50mm Pitch FFC/FPC Connector, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 43 Circuits
Need more? Email Us
ECAD model for 54132-4392

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention