EN
  • EN
  • DE

AD545AJH

Part No AD545AJH
Manufacturer Analog Devices Inc.
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1194925-AD545AJH
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD545AJH CAD Model

Description

The AD545AJH from Analog Devices Inc. is a high-performance precision operational amplifier that offers a perfect blend of features for a wide range of applications requiring accurate signal conditioning. This op-amp is known for its excellent DC characteristics, which include low input bias current, low offset voltage, and low offset voltage drift, ensuring high fidelity in signal amplification and processing.

Key Features:

  • Low Offset Voltage: The AD545AJH boasts a low offset voltage, making it ideal for applications where precision is critical, such as instrumentation and data acquisition systems.
  • Low Input Bias Current: With its low input bias current, this operational amplifier is suitable for high-impedance sensor interfaces and precision integrators.
  • High Gain Bandwidth Product: The device offers a high gain bandwidth product, facilitating its use in wideband amplifiers and fast signal processing circuits.
  • Low Noise: The AD545AJH has a low noise density, which minimizes the introduction of unwanted signals into the amplification process, ensuring cleaner and more accurate outputs.
  • Stable with High Capacitive Loads: This op-amp is designed to be stable even with high capacitive loads, which is a significant advantage in buffer and filter applications.

Applications:

The AD545AJH is versatile and can be used in various applications where precision is paramount. It is commonly employed in:

  • Medical instrumentation
  • Test and measurement equipment
  • Data acquisition systems
  • Industrial control systems
  • Analog filters
  • Buffer amplifiers

Product Specifications:

Parameter Value
Supply Voltage (±V) 4.5 to 18
Input Offset Voltage (mV) 0.25
Input Bias Current (nA) 50
Operating Temperature Range (°C) -55 to +125

With its robust design and reliable performance, the AD545AJH from Analog Devices Inc. is an excellent choice for professionals looking for a precision operational amplifier that can deliver consistent results across a broad range of temperatures and conditions.

You May Also Be Interested in

Amphenol
CONN HDR BLADE PWR 18POS EDGE MT / 18 Connector Header, Male Pins and Blades Board Edge, Through Hole, Right Angle Black Blade Power
Need more? Email Us
Generic
Need more? Email Us
Averlogic
You deserve it
Need more? Email Us
Hammond Manufacturing
Hammond 20 AMP POWER BAR, 8 OUTLETS Part Number 1589H48C1 [UPC 62398019649 ]
Need more? Email Us
Oupiin
Need more? Email Us
Amphenol
CONN HEADER SMD 10POS 2.54MM / Connector Header Surface Mount 10 position 0.100" (2.54mm)
Need more? Email Us
JAE Electronics
Conn Rcpt Vert 36POS 0.4MM Gold
Lowest to $1.1009
TE Connectivity
Need more? Email Us
TE Connectivity
CONN RCPT HSG 20POS 2.50MM / 20 Rectangular Connectors - Housings Receptacle Black 0.098" (2.50mm)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess