EN
  • EN
  • DE

AVR64DB64-E/PT

Part No AVR64DB64-E/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000816-AVR64DB64-E/PT
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series AVR® DB
Speed 24MHz
Package Tray
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Ultra Librarian 3D Model Ultra Librarian AVR64DB64-E/PT CAD Model

Description

Microchip Technology AVR64DB64-E/PT Microcontroller

The AVR64DB64-E/PT is a cutting-edge microcontroller unit (MCU) from Microchip Technology, renowned for its high-performance and low-power AVR® core. Designed for a wide range of applications, this microcontroller is ideal for developers looking to create efficient and reliable systems in the consumer electronics, industrial, automotive, and Internet of Things (IoT) sectors.

This MCU is built around a 64-pin package and boasts a 64KB of in-system self-programmable flash memory, providing ample space for complex applications while also allowing for in-field updates to firmware. Its 16KB of SRAM and 512Bytes of EEPROM offer robust data storage options, ensuring that your applications can handle data-intensive operations with ease.

The AVR64DB64-E/PT operates at a voltage range of 1.8V to 5.5V, which makes it versatile for various power supply conditions and ensures energy efficiency, a crucial factor in battery-operated devices. The device features a fully integrated high-speed Analog-to-Digital Converter (ADC) with up to 12-bit resolution, providing precise analog signal measurement and conversion capabilities that are essential for sensor-based applications.

Moreover, this MCU supports a host of communication interfaces, including SPI, I2C, and USART, allowing for easy integration with other peripherals and devices. It also includes a PTC (Peripheral Touch Controller) for implementing touch-based interfaces, enhancing the user experience in interactive systems.

With its advanced Core Independent Peripherals (CIPs), the AVR64DB64-E/PT can handle a variety of tasks autonomously, reducing the load on the CPU and enabling power-efficient, real-time control operations. These peripherals include timers, counters, and custom logic blocks, which can be configured to meet specific application requirements.

For secure applications, the AVR64DB64-E/PT incorporates robust security features, including a unique device ID and a secure CRC (Cyclic Redundancy Check) memory scanner to ensure data integrity. These features are particularly important for IoT devices that require secure data transactions and firmware integrity.

In summary, the Microchip Technology AVR64DB64-E/PT microcontroller is a versatile, efficient, and powerful solution for a wide array of applications, offering developers the tools they need to create innovative and responsive systems.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8803 $61.9227
21+ $5.6456 $118.5576
32+ $5.4689 $175.0048
44+ $5.2934 $232.9096
57+ $5.1167 $291.6519
76+ $4.5877 $348.6652
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 81 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess