EN
  • EN
  • DE

STM32F103RET6TR

Part No STM32F103RET6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 64LQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M3 series Microcontroller IC 32-Bit 72MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)
Manufacturer STMicroelectronics
Series STM32F1
Package Reel - TR
Core Processor ARM® Cortex®-M3
Core Size 32-Bit
Speed 72MHz
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals DMA, Motor Control PWM, PDR, POR, PVD, PWM, Temp Sensor, WDT
Number of I/O 51
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Supply Voltage 2V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-LQFP
Case / Package 64-LQFP (10x10)
Family Name STM32F103
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 497-17387-6, 497-17387-1, 497-17387-2, STM32F103RET6TR-ND
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844589-STM32F103RET6TR
Ultra Librarian 3D Model Ultra Librarian STM32F103RET6TR CAD Model

Description

The STM32F103RET6TR microcontroller from STMicroelectronics is a part of the STM32F1 series, which is based on the high-performance ARM Cortex-M3 32-bit RISC core operating at a frequency of up to 72 MHz. This particular model comes in an LQFP64 package and is designed to offer a balanced blend of computing power, reduced power consumption, and innovative peripherals, making it a go-to choice for a wide range of applications.

Key Features

  • Core: ARM Cortex-M3 processor, which includes a Memory Protection Unit (MPU) and hardware debug features.
  • Performance: A maximum operating frequency of 72 MHz, delivering 1.25 DMIPS/MHz (Dhrystone 2.1) performance with a single-cycle multiplication and hardware division.
  • Memory: Features 512 Kbytes of Flash memory and 64 Kbytes of SRAM, providing ample space for complex applications.
  • Clock: Flexible static memory controller supporting Compact Flash, SRAM, PSRAM, NOR, and NAND memories.
  • Rich Connectivity: Three 12-bit ADCs, two DACs, up to 9 communication interfaces including I2C, SPI, and USART, USB 2.0 full-speed interface, and CAN.
  • Timers: Offers multiple general-purpose and advanced-control timers for various applications.
  • Debugging: Serial wire debug (SWD) & JTAG interfaces, and Cortex-M3 Embedded Trace Macrocell™.
  • Power Efficiency: Operates in -40°C to +105°C temperature range with multiple power-saving modes for energy-critical applications.

Applications

The STM32F103RET6TR is versatile and can be used in an array of embedded systems. Ideal applications include industrial controls, medical systems, automotive applications, and consumer electronics, among others. Its robust feature set ensures that it can handle complex tasks while maintaining power efficiency, making it suitable for both portable and stationary applications.

Package and Quality

This microcontroller is available in a 64-pin LQFP package (Low-profile Quad Flat Package), which allows for a compact PCB design. STMicroelectronics ensures high quality and reliability, offering a product that meets the requirements of the most demanding applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6620 $51.2680
34+ $3.0048 $102.1632
52+ $2.9109 $151.3668
71+ $2.8170 $200.0070
92+ $2.7231 $250.5252
123+ $2.4414 $300.2922
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,920 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess