Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 239536-CAP9014-1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CAP9014-1 CAD Model

Description

Microchip Technology's CAP9014-1 is a cutting-edge product designed for advanced electronic applications. This component is part of Microchip's extensive range of semiconductor products and integrated circuits, which are renowned for their reliability and performance. The CAP9014-1 is no exception, offering exceptional quality and versatility for a wide array of uses in the electronics industry.

The CAP9014-1 is built with precision engineering and is characterized by its high efficiency and durability. It is suitable for integration into complex electronic systems where dependable performance is crucial. Microchip Technology ensures that this product meets stringent industry standards, making it a reliable choice for both commercial and industrial applications.

This product is designed to be user-friendly and easily adaptable, making it an ideal solution for designers and engineers looking to streamline their development process. The CAP9014-1 boasts compatibility with a variety of microcontrollers and processors, providing a seamless interface that helps reduce time-to-market for new products and solutions.

Key features of the CAP9014-1 include low power consumption, which is critical for battery-operated devices, and high-speed operation that ensures quick response times in applications where timing is essential. Additionally, its compact form factor makes it suitable for space-constrained applications without compromising on functionality or performance.

Microchip Technology supports the CAP9014-1 with comprehensive technical documentation, application notes, and customer support, ensuring that users can maximize the potential of this component in their projects. Whether you are working on advanced communication systems, consumer electronics, automotive technology, or any other field that requires high-quality electronic components, the CAP9014-1 from Microchip Technology is an excellent choice that promises to deliver outstanding results.

You May Also Be Interested in

Intersil
Need more? Email Us
ECAD model for B1276-CH
Rohm Semiconductor
Machine Screw Slot Drive
Need more? Email Us
ECAD model for B1516
Broadcom Limited
Lowest to $25.1592
ECAD model for B50682EB2KFBG-P22
Toko America Inc.
Inductor Power Shielded Wirewound 3uH 30% 100KHz 4.3A 0.024Ohm DCR T/R
Need more? Email Us
ECAD model for B1015AS-3R0N=P3
EPCOS (TDK)
SAW Filters for Multimedia Applications
Need more? Email Us
ECAD model for B39109-B1602-Z810
EPCOS (TDK)
Need more? Email Us
ECAD model for B45196E2475K209
Pulse
Electromechanical Filter T Filter
Need more? Email Us
ECAD model for B6005T
Pulse
Telecom Transformer 2:1/1:1 0.5Ohm Prim. DCR 16 Terminal Gull Wing SMD
Need more? Email Us
ECAD model for B4025T
EPCOS (TDK)
SAW Components Bandpass Filter 110,59 MHz / SAW Filter Band Pass 110.59MHz
Need more? Email Us
ECAD model for B39111-B8100-L100

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention