EN
  • EN
  • DE

CD982B

Part No CD982B
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description VOLTAGE REGULATOR  /  Zener Diode 75 V 500 mW ±5% Surface Mount Die
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 75 V
Tolerance ±5%
Power - Max 500 mW
Impedance (Max) (Zzt) 270 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 56 V
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 200 mA
Temperature Range - Operating -65°C ~ 175°C
Mounting SMD (SMT)
Package / Case Die
Supplier Device Package Die
ECCN EAR99
HTSUS 8541.10.0050
Other Names 150-CD982B
Standard Package 1
Win Source Part Number 1051744-CD982B
Ultra Librarian 3D Model Ultra Librarian CD982B CAD Model

Description

The CD982B is a highly integrated and efficient component from Microchip Technology, designed to meet the demanding needs of modern electronic systems. As an industry leader in microcontroller and analog semiconductors, Microchip Technology has crafted the CD982B with precision, ensuring that it delivers top-notch performance and reliability.

At the heart of the CD982B lies a powerful processing core that is capable of handling complex algorithms and data processing tasks with ease. This makes it an ideal choice for applications ranging from industrial control systems to sophisticated consumer electronics. The CD982B is equipped with a variety of communication interfaces, including I2C, SPI, and UART, which provide excellent connectivity options and allow for seamless integration into a wide range of electronic designs.

The robust architecture of the CD982B ensures that it operates efficiently even under challenging conditions. It features built-in protection against over-voltage, under-voltage, and over-current scenarios, safeguarding your system and ensuring long-term stability. Additionally, the CD982B boasts a low-power design, making it suitable for battery-operated devices where power conservation is critical.

Developers will appreciate the comprehensive support and resources provided by Microchip Technology for the CD982B. This includes access to development tools, software libraries, and a global support network that can help accelerate the design process and reduce time to market. Whether you're prototyping or ready for mass production, the CD982B, backed by Microchip's expertise, provides a dependable and scalable solution.

In summary, the CD982B from Microchip Technology is a testament to the company's commitment to innovation and quality. With its advanced features, versatile connectivity, and robust design, the CD982B stands out as a superior choice for designers and engineers looking to push the boundaries of what's possible in the world of electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess