EN
  • EN
  • DE

CDLL4102/TR

Part No CDLL4102/TR
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description VOLTAGE REGULATOR  /  Zener Diode 8.7 V 500 mW ±5% Surface Mount DO-213AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 8.7 V
Tolerance ±5%
Power - Max 500 mW
Impedance (Max) (Zzt) 200 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 6.7 V
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 200 mA
Temperature Range - Operating -65°C ~ 175°C
Mounting SMD (SMT)
Package / Case DO-213AB, MELF
Supplier Device Package DO-213AB
ECCN EAR99
HTSUS 8541.10.0050
Other Names 150-CDLL4102/TR
Standard Package 1
Win Source Part Number 1174765-CDLL4102/TR
Ultra Librarian 3D Model Ultra Librarian CDLL4102/TR CAD Model

Description

The CDLL4102/TR from Microchip Technology is a high-quality, precision zener diode designed for a wide range of voltage regulation and shunt regulation applications. This small signal zener diode is engineered to provide a reliable voltage reference with a nominal zener voltage of 12V and a test current of 20mA.

Key Features

  • Zener Voltage: The device offers a precise zener voltage of 12V, making it suitable for applications requiring accurate voltage regulation.
  • Test Current: It is tested at 20mA, ensuring consistent performance at the specified operating conditions.
  • Package: The CDLL4102/TR comes in a DO-213AB package, also known as an LL-34, which is known for its small size and reliability, making it ideal for space-constrained applications.
  • High Reliability: Manufactured by Microchip Technology, a leader in the semiconductor industry, this zener diode is designed to meet the high-quality standards and reliability demanded by modern electronic applications.
  • Tape and Reel: The "/TR" suffix indicates that this component is provided in tape and reel packaging, which facilitates automated pick-and-place assembly processes for high-volume production.

Applications

The CDLL4102/TR zener diode is versatile and can be used in a variety of electronic circuits. Typical applications include:

  • Voltage regulation in power supplies
  • Protection circuits in consumer electronics
  • Reference elements in precision circuits
  • Surge suppression devices

Why Choose CDLL4102/TR?

When it comes to voltage regulation and protection, the CDLL4102/TR zener diode stands out for its precise voltage control, reliability, and ease of integration into existing designs. Its packaging is designed for efficient assembly, making it a cost-effective choice for mass production. With Microchip's reputation for quality, this component ensures long-term stability and performance in your electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.5865
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 5.3V 250MW TO236AB
Lowest to $0.0944
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.0754
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess