EN
  • EN
  • DE

STPSC15H12D

Part No STPSC15H12D
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 1.2KV 15A TO220AC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 44 Weeks
Features Diode Silicon Carbide Schottky 1200 V 15A Through Hole TO-220AC
Manufacturer STMicroelectronics
Package Tube
Speed No Recovery Time > 500mA (Io)
Mounting Through Hole
Package TO-220-2
Case / Package TO-220AC
Family Name STPSC15
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898408-STPSC15H12D
Ultra Librarian 3D Model Ultra Librarian STPSC15H12D CAD Model

Description

Introducing the STPSC15H12D Silicon Carbide Diode

The STPSC15H12D is a high-performance Silicon Carbide (SiC) power Schottky diode designed by STMicroelectronics, a leader in semiconductor solutions. This diode is part of ST's SiC diode series, which is renowned for its efficiency, reliability, and thermal performance. The STPSC15H12D is specifically engineered to cater to applications requiring low forward voltage drop, high surge capability, and superior thermal resistance.

Key Features

  • High Voltage Rating: The STPSC15H12D boasts a high repetitive peak reverse voltage (VRRM) of 1200V, making it suitable for high-voltage applications.
  • Low Forward Voltage Drop: With a low forward voltage drop (VF), this diode ensures reduced power losses and higher efficiency in operation, which is crucial for power converters and inverters.
  • High Surge Current Capability: The device is capable of handling high surge currents without failure, providing robust performance during transient conditions.
  • No Reverse Recovery Charge: SiC diodes such as the STPSC15H12D exhibit no reverse recovery charge (Qrr), which translates to reduced switching losses and improved switching behavior.
  • Excellent Thermal Performance: The diode's Silicon Carbide material allows for outstanding thermal conductivity and stability, facilitating better heat dissipation and enabling operation at higher temperatures.

Applications

The STPSC15H12D is versatile and can be used in a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • High-frequency converters and inverters
  • Energy storage systems
  • Electric vehicle (EV) charging stations

Reliability and Quality

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The STPSC15H12D has undergone rigorous testing to ensure it performs under the most demanding conditions, providing designers with a reliable component for their power electronic systems.

With its combination of high-voltage capability, efficiency, and thermal performance, the STPSC15H12D Silicon Carbide Diode is an excellent choice for designers looking to enhance the performance and reliability of their power conversion applications.

You May Also Be Interested in

Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
IXYS
DIODE STANDARD 24000V 2A UGE
Need more? Email Us
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 100V 2A SOD123W
Lowest to $0.1456
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.3800 $50.2800
15+ $6.8759 $103.1385
23+ $6.6610 $153.2030
32+ $6.4461 $206.2752
41+ $6.2313 $255.4833
54+ $5.5867 $301.6818
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess