EN
  • EN
  • DE
  • IT

DM240001

Part No DM240001
Manufacturer Microchip Technology
Catalog Embedded - Microprocessors
Description EXPLORER 16 100PIN DSPIC30/33/32  /  dsPIC30, dsPIC33, PIC32, PIC24FJ, PIC24H Explorer 16 100-pin series MCU 16-Bit Embedded Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr Microchip Technology
Series dsPIC®, PIC®
Package Bulk
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 16-Bit
Platform Explorer 16 100-pin
Utilized IC / Part dsPIC30, dsPIC33, PIC32, PIC24FJ, PIC24H
Mounting Type Socket
Contents Board(s), Cable(s), LCD
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Other Names DM240001-NDR,DM240001_PROMO,DM240001_PROMO-ND,DM240001_PROMOINACTIVE
Standard Package 1
Win Source Part Number 1228222-DM240001
Ultra Librarian 3D Model Ultra Librarian DM240001 CAD Model

Description

Microchip Technology's DM240001 - MPLAB Starter Kit for PIC24F MCUs

The DM240001 from Microchip Technology is a comprehensive starter kit designed for developers and hobbyists who wish to explore the capabilities of the PIC24F Microcontroller series. This starter kit serves as an introduction to Microchip's powerful and versatile 16-bit microcontrollers, which are ideal for a wide range of applications, from industrial control systems to consumer electronics.

The centerpiece of the DM240001 is the MPLAB Starter Kit board, which features a PIC24F microcontroller preloaded with a demonstration program. This allows users to quickly begin experimenting with the kit. The board is equipped with a variety of peripherals that showcase the PIC24F's capabilities, such as a USB interface for communication and power, an integral debugger/programmer, a tri-color LED, a temperature sensor, and an analog-to-digital converter.

The kit also includes access to the MPLAB Integrated Development Environment (IDE), which is a full-featured software suite for writing, debugging, and deploying applications on Microchip microcontrollers. The MPLAB IDE is user-friendly and supports advanced features like code profiling and simulation, which are essential tools for both novice and experienced developers.

With its extensive documentation and sample code, the DM240001 starter kit is an invaluable resource for learning about microcontroller architecture, embedded systems programming, and application development. The kit not only provides a practical learning platform but also a robust development environment for future projects.

Whether you're an educator looking for classroom resources, a student tackling a project, or a professional engineer prototyping a new design, the DM240001 MPLAB Starter Kit for PIC24F MCUs offers a versatile and cost-effective solution to jumpstart your development with Microchip's PIC24F series microcontrollers.

For additional information, support, and resources, users can visit the official Microchip Technology website, where they can also find a community of fellow developers and experts to collaborate with and seek guidance from.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX8MM 1.8GHZ 486LFBGA
Lowest to $70.3490
NXP / Nexperia
IC MPU QORIQ P1 800MHZ PBGA689
Need more? Email Us
NXP / Nexperia
IC MPU I.MX8MD 1.3GHZ 621FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
NXP / Nexperia
LS1088 - QORIQ LAYERSCAPE 1088A
Need more? Email Us
NXP / Nexperia
IC MPU 1.6GHZ 780FBGA
Need more? Email Us
Altera
80386- MICROPROCESSOR, X86 ARCH
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 1.533GHZ 896FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LS1 1.2GHZ 780FBGA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess