EN
  • EN
  • DE

AM3894ACYG120

Part No AM3894ACYG120
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description AM389x Sitara ARM Processors | IC MPU SITARA 1.2GHZ 1031FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
Core Processor ARM Cortex-A8
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 1.2GHz
Co-Processors/DSP Multimedia; NEON SIMD
RAM Controllers DDR2, DDR3
Graphics Acceleration Yes
Display & Interface Controllers HDMI, HDVPSS
Ethernet 10/100/1000 Mbps (2)
SATA SATA 3Gbps (1)
USB USB 2.0 + PHY (2)
Voltage - I/O 1.8V, 3.3V
Temperature Range - Operating 0°C ~ 95°C
Manufacturer Package 1031-BFBGA, FCBGA
Supplier Device Package 1031-FCBGA (25x25)
Additional Interfaces I2C, McASP, McBSP, SPI, SD/SDIO, UART
Family Part Number AM3894
Manufacturer Pack Quantity 1
MSL Level 4 (72 Hours)
Win Source Part Number 1144051-AM3894ACYG120
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM3894ACYG120 CAD Model

Description

The AM3894ACYG120 is a high-performance, multimedia-oriented SoC (System on Chip) from Texas Instruments, designed to meet the demanding requirements of modern embedded applications. This advanced microprocessor is part of TI's Sitara™ family, which is known for integrating powerful ARM cores with a rich set of peripherals and interfaces. It is an ideal choice for developers looking to create sophisticated multimedia, industrial, and consumer electronics products.

Key Features:

  • ARM Cortex-A8 Core: At the heart of the AM3894ACYG120 lies an ARM Cortex-A8 processor capable of speeds up to 1.2 GHz. This core provides the computational power needed for intensive processing tasks, including graphics and video processing.
  • Advanced Graphics: The SoC includes an integrated 3D graphics accelerator that supports OpenGL ES 2.0, enabling it to handle complex graphics and provide a smooth user experience in multimedia applications.
  • High-Definition Video Support: With a dedicated HD video processing unit, the AM3894ACYG120 can encode and decode high-definition video, making it suitable for applications such as digital signage, set-top boxes, and surveillance systems.
  • Rich Connectivity: A wide range of connectivity options is available, including multiple USB 2.0 ports, Gigabit Ethernet, HDMI, and more, ensuring easy integration into various system designs.
  • Memory Flexibility: The SoC supports various memory interfaces, including DDR2, DDR3, and NAND flash, providing designers with the flexibility to choose the most suitable memory solution for their application.

Applications:

The versatility of the AM3894ACYG120 makes it well-suited for a variety of applications, such as:

  • Interactive Point-of-Sale (PoS) terminals
  • Networked multimedia applications
  • Industrial control and automation
  • Home automation and security systems
  • Medical imaging and patient monitoring systems

With its robust feature set and powerful ARM core, the AM3894ACYG120 from Texas Instruments is a strong contender for developers aiming to create cutting-edge products with demanding multimedia capabilities.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU QORIQ 1.4GHZ 621FCPBGA
Lowest to $291.2610
IBM
IBM25PPC750 - POWERPC 750FL RISC / Microprocessor IC *
Need more? Email Us
Microchip Technology
IC MPU SAM9XE 180MHZ 208QFP
Need more? Email Us
Intel
IC MPU IAPX86 5MHZ 40CDIP
Lowest to $2.1853
Rochester Electronics
MATH COPROCESSOR, 8 BIT, NMOS, C / Microprocessor IC *
Lowest to $60.5093
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Broadcom Limited
AU1200 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us
Rochester Electronics
PARALLEL I/O PORT, 22 I/O, NMOS, / Microprocessor IC *
Lowest to $9.4133
IBM
IBM25PPC750 - POWERPC 750CL RISC / Microprocessor IC *
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $75.6166 $75.6166
2+ $62.0444 $124.0888
3+ $60.1056 $180.3168
4+ $58.1667 $232.6668
5+ $56.2278 $281.1390
6+ $50.4111 $302.4666
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess