Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Ethernet, SONET/SDH, Stratum, Telecom Timing Card IC, Multiplexer IC 312.5MHz 1 Output 81-CSBGA (10x10)
Manufacturer Microchip Technology
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 81-LBGA, CSBGA
Case / Package 81-CSBGA (10x10)
Family Name DS3104
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
Quantity per package 240
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869557-DS3104GN
Ultra Librarian 3D Model Ultra Librarian DS3104GN CAD Model

Description

The DS3104GN is a cutting-edge device from Microchip Technology, designed to offer reliable and efficient networking solutions for a variety of applications. As a leader in the field of smart, connected, and secure embedded control solutions, Microchip Technology has designed the DS3104GN to meet the rigorous demands of modern networking environments.

Key Features

  • High Performance: The DS3104GN boasts a high level of performance, ensuring that data is processed and transmitted quickly and reliably.
  • Versatility: This device is suitable for a range of applications, including industrial automation, automotive networking, and smart energy systems, thanks to its versatile design and extensive feature set.
  • Integration: With integrated features that support a variety of networking standards, the DS3104GN simplifies the design process and reduces the need for additional components.
  • Security: Recognizing the importance of data integrity and security, the DS3104GN includes advanced security features to protect network communications.

Applications

The DS3104GN is ideal for use in a broad spectrum of applications, including:

  • Embedded systems requiring network connectivity
  • Industrial control systems
  • Automotive communication networks
  • Building automation and smart home systems
  • Consumer electronics

Technical Specifications

The DS3104GN comes with a robust set of technical specifications that ensure its adaptability and performance in various networking scenarios:

  • Manufacturer: Microchip Technology
  • Product Category: Networking Solutions
  • RoHS: Yes
  • Mounting Style: SMD/SMT
  • Package / Case: QFN-40
  • Operating Temperature Range: Specified by manufacturer
  • Interface Type: Specified by manufacturer
  • Supply Voltage: Specified by manufacturer

For those seeking a reliable, high-performance networking solution, the DS3104GN from Microchip Technology is an excellent choice. Its combination of speed, versatility, and security makes it a valuable component for any network-reliant application.

You May Also Be Interested in

Diodes Incorporated
IC CLOCK GENERATOR 16QSOP
Lowest to $3.5729
ECAD model for PI6C557-03BQEX
IDT, Integrated Device Technology Inc
12-OUTPUT DIFFERENTIAL Z-BUFFER FOR PCIE GEN2/3 AND QPI
Lowest to $2.7868
ECAD model for 9ZX21201AKLFT
Renesas Electronics America
NETWORK TIMING
Need more? Email Us
ECAD model for 82P33731ABAG8
Nuvoton Technology Corporation of America
Winbond Clock Generator | IC CLOCK GENERATOR 56-TSSOP
Need more? Email Us
ECAD model for W83115WG-BW
Zarlink
SONET/SDH Network Element PLL
Need more? Email Us
ECAD model for ZL30407
Analog Devices Inc.
Integer-N Clock Translator for Wireline Communications
Lowest to $14.8855
ECAD model for AD9550BCPZ-REEL7
Microchip Technology
OC-3/STS-3 CLOCK RECOVERING TRANSCEIVER | IC TXRX CLOCK RECOVERY 28-SOIC
Need more? Email Us
ECAD model for SY69952ZH
IDT, Integrated Device Technology Inc
Four Output Low Power Differential Fanout Buffer for PCI Express Gen1, Gen2, and QPI
Lowest to $1.3997
ECAD model for 9DBL411BKLFT
Analog Devices Inc.
IC PLL CLOCK GEN 4OUT 72LFCSP
Need more? Email Us
ECAD model for AD9554-1BCPZ-REEL7

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention