EN
  • EN
  • DE

ADN2816ACPZ

Part No ADN2816ACPZ
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Application Specific
Description Continuous Rate 10 Mb/s to 675 Mb/s Clock and Data Recovery IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
PLL Yes
Main Purpose SONET/SDH
Input CML
Output LVDS
Number of Circuits 1
Frequency - Max 675MHz
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 32-WFQFN Exposed Pad, CSP
Manufacturer Package 32-LFCSP-WQ (5x5)
Win Source Part Number 1141059-ADN2816ACPZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Family Name ADN2816
Introduction Date June 01, 2004
ECCN 5A991.b.3
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADN2816ACPZ CAD Model

Description

The ADN2816ACPZ from Analog Devices Inc. is an advanced Continuous Rate Clock and Data Recovery (CDR) integrated circuit that is designed to provide robust, high-performance signal conditioning and recovery for a wide range of networking applications. This versatile chip is capable of automatically locking to all data rates without the need for an external reference clock or programming from a microprocessor.

Key Features

  • Data Rate Flexibility: The ADN2816ACPZ operates over a wide data rate range from 10.709 Mbps to 12.5 Gbps, making it suitable for various applications including Gigabit Ethernet, Fibre Channel, and SONET/SDH.
  • No External Reference Required: It features a continuous tuning range, eliminating the need for an external reference clock, which simplifies design and reduces system costs.
  • Loss of Signal Detection: The device includes a Loss of Signal (LOS) detection feature that provides a reliable indication of signal presence and quality.
  • Integrated Loop Filter Components: On-chip integration of the loop filter components minimizes the number of external components required, thus saving board space and reducing bill of materials.

Applications

  • SONET/SDH Systems and Equipment
  • 10 Gigabit Ethernet (10GbE)
  • 10G Fibre Channel
  • Proprietary High-Speed Links
  • Test and Measurement Equipment

Product Specifications

Parameter Value Package / Case 32-VFQFN Exposed Pad, CSP Operating Temperature -40°C to 85°C Supply Voltage 3.3V Data Rate Range 10.709 Mbps to 12.5 Gbps

The ADN2816ACPZ is available in a compact 32-VFQFN exposed pad, CSP package, providing a space-efficient solution for high-density circuit boards. With its wide operating temperature range from -40°C to 85°C, it ensures reliable performance in diverse environmental conditions. The device's 3.3V operation aligns with common system power rails, facilitating integration into existing designs.

You May Also Be Interested in

Renesas Electronics America
IC FREQ SYNTHESIZER 56VFQFN
Need more? Email Us
Semtech Corporation
IC RETIMER 1.25-11.5G 4X4 144BGA
Need more? Email Us
Renesas Electronics America
IC JITTER ATTENUATOR 24-TSSOP
Need more? Email Us
Renesas Electronics America
IC CLOCK MANANGEMENT / IC Output
Lowest to $4.6928
Renesas Electronics America
IC BUFFER PCIE G2/QPI 64VFQFPN
Need more? Email Us
Renesas Electronics America
IC TIMING CLOCK / IC Output
Lowest to $14.6893
Renesas Electronics America
NETWORK TIMING
Need more? Email Us
Infineon Technologies
IC CLOCK GEN XDR 28-TSSOP
Lowest to $16.1180
Renesas Electronics America
IC JITTER ATTENUATOR 28-SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.6967 $93.3934
3+ $38.3153 $114.9459
5+ $37.1179 $185.5895
6+ $35.9206 $215.5236
8+ $34.7232 $277.7856
10+ $31.1312 $311.3120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 918 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess