Products specifications

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Tube
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 24MHz, 48MHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 1.3mA (Typ)
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height 0.035" (0.90mm)
Package / Case 4-VDFN
Standard Package 110
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343236-DSC6021CI2A-00A2
Ultra Librarian 3D Model Ultra Librarian DSC6021CI2A-00A2 CAD Model

Description

Microchip Technology DSC6021CI2A-00A2

The DSC6021CI2A-00A2 is a high-quality, MEMS oscillator from Microchip Technology, designed to provide a reliable and stable clock source for a wide range of electronic applications. This compact and energy-efficient component is part of Microchip's DSC6000 family, which is known for its exceptional performance in terms of frequency stability and jitter control.

With an operating frequency of 2 MHz, the DSC6021CI2A-00A2 is suitable for use in microcontroller-based systems, IoT devices, and portable electronics where space is at a premium and power consumption needs to be minimized. The oscillator is housed in a small 2.5mm x 2.0mm package, making it an ideal choice for space-constrained applications.

One of the key features of this oscillator is its low power consumption, which is critical for battery-powered devices. It operates with a supply voltage range of 1.71V to 3.63V, providing designers with flexibility in power supply design. Additionally, the DSC6021CI2A-00A2 boasts a low power standby mode, further conserving energy when the oscillator is not in active use.

The DSC6021CI2A-00A2 is also known for its robustness and reliability. It can operate over a wide temperature range of -40°C to +85°C, ensuring consistent performance across various environmental conditions. Moreover, the oscillator is resistant to mechanical shock and vibration, making it suitable for use in industrial and automotive applications where ruggedness is required.

In terms of integration, the DSC6021CI2A-00A2 is designed to be user-friendly. It is available in a standard 4-SMD (Surface Mount Device) footprint, which simplifies the PCB design process and is compatible with standard manufacturing processes. The product also includes an enable/disable function, allowing the user to control the oscillator output, providing additional power-saving opportunities and system control.

Overall, the DSC6021CI2A-00A2 from Microchip Technology is a reliable and versatile MEMS oscillator that offers a blend of performance, power efficiency, and ease of integration, making it an excellent choice for designers looking to optimize their electronic systems.

You May Also Be Interested in

Microchip Technology
OSC MEMS AUTO -20C-70C SMD / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VFLGA
Need more? Email Us
ECAD model for DSC6122HE3B-01QK
Microchip Technology
MEMS OSC (FS) ULTRA LOW POWER LV / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VLGA
Need more? Email Us
ECAD model for DSC6021JI2A-009ST
Microchip Technology
2-OUTPUT MEMS CLOCK GEN 48M 0.03 / LVCMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 6-VFLGA
Need more? Email Us
ECAD model for DSC612RI1A-0133
Microchip Technology
2-OUTPUT MEMS CLOCK GENERATOR, 1 / LVCMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 6-VFLGA
Need more? Email Us
ECAD model for DSC612PI3A-010JB
Microchip Technology
MEMS OSC (FS) ULTRA LOW POWER LV / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VFLGA
Need more? Email Us
ECAD model for DSC6021MI2A-00A3
Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD / LVCMOS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-SMD, No Lead
Need more? Email Us
ECAD model for DSC2110FI2-A0008T
Microchip Technology
MEMS OSC XO 1.71V-3.63V 4VDFN / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VDFN
Need more? Email Us
ECAD model for DSC6121CE2A-0082T
Microchip Technology
MEMS OSC (FS) ULTRA LOW POWER LV / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VFLGA
Need more? Email Us
ECAD model for DSC6023MI2A-00A5T
Microchip Technology
MEMS OSC SMD / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VLGA
Need more? Email Us
ECAD model for DSC6121JE1B-0198T

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention