EN
  • EN
  • DE

DSC6021MI2A-00A3

Part No DSC6021MI2A-00A3
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC (FS) ULTRA LOW POWER LV / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VFLGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Bag
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 6.1298MHz, 6.1679MHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 1.3mA (Typ)
Size / Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height 0.035" (0.89mm)
Package / Case 4-VFLGA
Standard Package 100
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343101-DSC6021MI2A-00A3
Ultra Librarian 3D Model Ultra Librarian DSC6021MI2A-00A3 CAD Model

Description

Product Overview: DSC6021MI2A-00A3

The DSC6021MI2A-00A3 is a high-performance, low-power MEMS oscillator from the renowned manufacturer Microchip Technology. Designed to offer a reliable timekeeping solution, this oscillator is ideal for a wide range of applications where space and power consumption are critical considerations.

Key Features

  • Frequency Range: The DSC6021 series offers a frequency range of 2.3MHz to 170MHz, catering to various design requirements.
  • Low Power Consumption: With an operating voltage range of 1.71V to 3.63V, this oscillator is optimized for energy-efficient operations, making it suitable for battery-powered devices.
  • Compact Size: The DSC6021MI2A-00A3 comes in a compact 2.5mm x 2.0mm package, allowing it to fit into space-constrained applications without sacrificing performance.
  • Stability: It provides excellent frequency stability options, ensuring consistent performance over a wide temperature range.
  • Output Type: The device supports CMOS/LVCMOS output logic types, offering compatibility with a broad spectrum of digital circuits.

Applications

The DSC6021MI2A-00A3 is versatile and can be used in various applications, including:

  • Wearable technology
  • Internet of Things (IoT) devices
  • Portable electronics
  • Medical monitoring systems
  • Industrial controls
  • Automotive electronics

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the DSC6021MI2A-00A3 is no exception. It is designed to meet the stringent requirements of industrial and automotive applications, ensuring high reliability under varying environmental conditions.

Environmental Compliance

Adhering to environmental standards, the DSC6021MI2A-00A3 is RoHS compliant, reflecting Microchip Technology's dedication to environmental responsibility and sustainability.

With its combination of performance, efficiency, and compact form factor, the DSC6021MI2A-00A3 from Microchip Technology stands out as an excellent choice for designers looking to incorporate a stable and reliable timing solution into their next project.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
MG7050HAN 100.000000M-2ACJAA0: M
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC VCXO 2.5V 6SMD
Lowest to $21.7410
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess