EN
  • EN
  • DE

DSC612RI1A-0133

Part No DSC612RI1A-0133
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description 2-OUTPUT MEMS CLOCK GEN 48M 0.03 / LVCMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 6-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC612
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 48MHz
Frequency - Output 2 32.768kHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 6mA
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height 0.035" (0.89mm)
Package / Case 6-VFLGA
Current - Supply (Disable) (Max) 1.5 µA
Base Product Number DSC612
Standard Package 140
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343237-DSC612RI1A-0133
Ultra Librarian 3D Model Ultra Librarian DSC612RI1A-0133 CAD Model

Description

Microchip Technology's DSC612RI1A-0133: A Versatile Low-Power Programmable Clock Generator

Microchip Technology's DSC612RI1A-0133 is a programmable clock generator that offers a perfect blend of versatility, performance, and power efficiency. This device is part of Microchip's extensive range of timing solutions designed to meet the diverse needs of modern electronics. With its ability to generate multiple output frequencies, the DSC612RI1A-0133 is an ideal choice for system designers looking to simplify their clock tree while maintaining precise timing requirements.

Key Features:

  • Multiple Output Frequencies: The DSC612RI1A-0133 can generate up to four different output frequencies, reducing the need for multiple oscillators on a board and thereby saving space and cost.
  • Low Power Consumption: Designed with power-sensitive applications in mind, this clock generator operates with minimal power draw, making it suitable for battery-operated devices and energy-efficient systems.
  • Flexible Voltage Operation: It supports a wide range of supply voltages from 1.6V to 3.6V, providing compatibility with various logic levels and ensuring easy integration into different system designs.
  • Programmable Outputs: The outputs of the DSC612RI1A-0133 are programmable through I2C, allowing for fine-tuning of the output frequencies to meet specific application requirements.
  • Stability and Accuracy: This clock generator maintains excellent frequency stability and accuracy over temperature and voltage variations, ensuring reliable operation under diverse environmental conditions.

Applications:

The DSC612RI1A-0133 is a versatile solution that can be used across a broad spectrum of applications, including:

  • Consumer electronics such as wearable devices and smart home systems
  • Industrial automation and control systems
  • Internet of Things (IoT) devices
  • Portable and battery-powered equipment
  • Communication systems and networking devices

With its compact package and ease of use, the DSC612RI1A-0133 from Microchip Technology stands out as a highly adaptable clock generation solution that can address the stringent timing requirements of today's sophisticated electronic products. Whether you are designing a small handheld device or a complex industrial system, this clock generator is engineered to provide a reliable and efficient timing solution.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC MP MACH
Need more? Email Us
Skyworks Solutions Inc.
DIFFERENTIAL/SINGLE-ENDED; ANY F / LVDS XO (Standard) Pin Configurable Oscillator 1.8V, 2.5V, 3.3V 8-SMD, No Lead
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC VCXO 2.5V 6SMD
Lowest to $21.7410
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess