Products specifications

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Bag
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 25Mhz, 50MHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 1.3mA (Typ)
Size / Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height 0.035" (0.89mm)
Package / Case 4-VFLGA
Standard Package 100
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343420-DSC6023MI2A-00A5
Ultra Librarian 3D Model Ultra Librarian DSC6023MI2A-00A5 CAD Model

Description

Overview of Product DSC6023MI2A-00A5

The DSC6023MI2A-00A5 is a high-performance, low-power MEMS oscillator from the renowned manufacturer Microchip Technology. This precision device is designed to offer a reliable timing solution for a wide range of applications, including IoT devices, consumer electronics, and industrial systems.

Key Features

  • Frequency Range: The DSC6023MI2A-00A5 operates at a frequency of 25 MHz, providing a stable clock signal for your electronic applications.
  • Supply Voltage: This device supports a supply voltage range of 1.71V to 3.63V, accommodating various power requirements and ensuring compatibility with different system designs.
  • Low Power Consumption: With its energy-efficient design, the DSC6023MI2A-00A5 is ideal for battery-powered devices, helping to extend the overall battery life and reduce the environmental impact.
  • Package Type: It comes in a compact 4-SMD, no lead package, which allows for space-saving on the PCB and is suitable for high-density mounting.
  • Stability: The oscillator offers excellent frequency stability, which is crucial for applications requiring precise timing.
  • Temperature Range: It is designed to operate over an industrial temperature range of -40°C to +85°C, ensuring reliable performance under varying environmental conditions.

Applications

The versatility of the DSC6023MI2A-00A5 makes it an excellent choice for a variety of applications. These include:

  • Wireless communication devices such as Wi-Fi, Bluetooth, and RFID
  • Portable medical equipment
  • Wearable technology
  • Smart home automation systems
  • Industrial control systems
  • Automotive electronics

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the DSC6023MI2A-00A5 is no exception. It is manufactured to meet high standards of performance and reliability, ensuring that it can withstand the demands of both commercial and industrial environments.

For designers and engineers looking for a compact, reliable, and energy-efficient timing solution, the DSC6023MI2A-00A5 from Microchip Technology is an excellent choice that combines performance with long-term dependability.

You May Also Be Interested in

Microchip Technology
MEMS OSC (FS) LVCMOS 25PPM 3.2X2 / CMOS MEMS (Silicon) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VDFN
Need more? Email Us
ECAD model for DSC6021CI2A-00GBT
Microchip Technology
MEMS OSC XO 2.25V-3.6V 20VFQFN
Need more? Email Us
ECAD model for DSC400-0344Q0051KI1T
Microchip Technology
MEMS OSC XO 1.71V-3.63V 4SMD / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VDFN
Need more? Email Us
ECAD model for DSC6122CI2A-00AV
Microchip Technology
MEMS OSC XO 2.25V-3.6V 20VFQFN
Lowest to $10.8108
ECAD model for DSC400-1111Q0044KI2
Microchip Technology
2-OUTPUT MEMS CLOCK GENERATOR, 2 / LVCMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 6-VFLGA
Need more? Email Us
ECAD model for DSC612RL3A-010KB
Microchip Technology
MEMS OSC (FS) ULTRA LOW POWER LV / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VFLGA
Need more? Email Us
ECAD model for DSC6023MI2A-00AC
Microchip Technology
MEMS OSC XO 1.71V-3.63V 4SMD / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VDFN
Need more? Email Us
ECAD model for DSC6122CI2A-00ATT
Microchip Technology
MEMS OSC XO 2.25V-3.6V 6VDFN / CMOS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 6-VDFN
Lowest to $10.5105
ECAD model for DSC2311KI2-R0002T
Microchip Technology
3-OUTPUT MEMS CLOCK GEN 12M 25M / LVCMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 6-VFLGA
Need more? Email Us
ECAD model for DSC613PI2A-0131

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1689
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.7542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention