Products specifications

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC2211
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 80MHz, 100MHz
Frequency - Output 2 25MHz, 80MHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 32mA (Typ)
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height 0.035" (0.90mm)
Package / Case 14-SMD, No Lead
Current - Supply (Disable) (Max) 23 mA
Base Product Number DSC2211
Standard Package 110
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343924-DSC2211FL2-E0016
Ultra Librarian 3D Model Ultra Librarian DSC2211FL2-E0016 CAD Model

Description

Microchip Technology DSC2211FL2-E0016 Product Overview

The DSC2211FL2-E0016 is a high-performance, precision integrated circuit from Microchip Technology, designed to cater to a wide range of applications that require reliable and efficient power management. As a leading product in Microchip's portfolio, this device stands out for its robustness, versatility, and integration of advanced features that ensure optimal performance in various electronic systems.

Key Features

  • High Accuracy: The DSC2211FL2-E0016 is engineered to provide precise voltage regulation, ensuring stable operation for sensitive electronic components.
  • Low Power Consumption: This product is optimized for low power applications, offering an excellent power-saving solution without compromising on performance.
  • Wide Operating Temperature Range: The device is designed to function reliably across a broad temperature spectrum, making it suitable for industrial and automotive applications.
  • Robust Protection Features: It includes multiple protection mechanisms such as overcurrent protection, thermal shutdown, and under-voltage lockout, safeguarding the system against potential damage.
  • Small Form Factor: The compact design of the DSC2211FL2-E0016 allows for easy integration into space-constrained applications.

Applications

The versatility of the DSC2211FL2-E0016 makes it an excellent choice for a variety of applications, including:

  • Portable and battery-powered devices
  • Automotive electronics
  • Telecommunication systems
  • Industrial control systems
  • Consumer electronics

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability, and the DSC2211FL2-E0016 is no exception. Each device undergoes rigorous testing and quality assurance processes to ensure it meets the high standards that customers expect from Microchip.

Overall, the DSC2211FL2-E0016 from Microchip Technology is a testament to the company's dedication to innovation and excellence in the field of power management solutions. With its advanced features, reliability, and broad application range, it stands as a top choice for engineers and designers looking to enhance the performance and efficiency of their electronic systems.

You May Also Be Interested in

Microchip Technology
MEMS OSC XO 2.25V-3.6V 6VDFN
Lowest to $7.3127
ECAD model for DSC2311KI2-R0005
Skyworks Solutions Inc.
XTAL OSC VCXO 3.3V 6SMD / LVPECL VCXO Pin Configurable Oscillator 3.3V 6-SMD, No Lead
Need more? Email Us
ECAD model for 552AC000005DG
Microchip Technology
MEMS OSC XO 1.71V-3.63V 4SMD / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VFLGA
Need more? Email Us
ECAD model for DSC6023HI2A-00A4
Skyworks Solutions Inc.
XTAL OSC VCXO 2.5V 6SMD
Lowest to $7.6100
ECAD model for 516FHA000260BAG
Microchip Technology
MEMS OSC SMD / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VDFN
Need more? Email Us
ECAD model for DSC6021CE1A-00JA
Microchip Technology
MEMS OSC XO 1.71V-3.63V 4SMD / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VDFN
Need more? Email Us
ECAD model for DSC6021CI2A-009YT
Microchip Technology
MEMS CLOCK GENERATOR -40C-85C 25
Lowest to $10.6166
ECAD model for DSC2030FI2-C0002
Microchip Technology
MEMS OSC XO 2.25V-3.6V 20VFQFN
Need more? Email Us
ECAD model for DSC400-0344Q0051KI1T
Microchip Technology
MEMS OSC XO 2.25V-3.6V 6VDFN
Need more? Email Us
ECAD model for DSC2311KM2R0005T

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1689
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.7542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention