Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Programmable Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Bulk
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Available Frequency Range 1 MHz ~ 100 MHz
Function Standby
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability (Total) ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max) 0.035" (0.89mm)
Current - Supply (Disable) (Max) 12 µA
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344284-DSC6112MI2A-PROGRAMMABLE
Ultra Librarian 3D Model Ultra Librarian DSC6112MI2A-PROGRAMMABLE CAD Model

Description

Microchip Technology's DSC6112MI2A-PROGRAMMABLE Oscillator

The DSC6112MI2A-PROGRAMMABLE is a cutting-edge, low-power, programmable silicon MEMS oscillator from Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This MEMS oscillator is designed to provide a highly stable and reliable clocking solution that is ideal for a wide range of applications, including wearable technology, IoT devices, and portable electronics.

With its programmable nature, the DSC6112 series allows designers to customize the output frequency according to their specific needs. This flexibility is a significant advantage over fixed-frequency oscillators, enabling a single component to address multiple design requirements, thus simplifying inventory management and reducing time-to-market.

Key Features:

  • Programmable Frequency: The oscillator's frequency is fully programmable, offering a wide operating range that can be tailored to meet the precise needs of your application.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the DSC6112MI2A-PROGRAMMABLE offers extremely low power consumption, making it suitable for battery-operated devices.
  • High Stability: It exhibits excellent frequency stability, ensuring reliable operation even under varying environmental conditions.
  • Compact Size: The device comes in a compact 2.5mm x 2.0mm package, ideal for space-constrained applications.
  • Supply Voltage Range: This oscillator operates over a broad voltage range, accommodating various design specifications and ensuring compatibility with a range of other components.

Applications:

  • Wearable Technology
  • Internet of Things (IoT) Devices
  • Portable Electronics
  • Wireless Communication Systems
  • Medical Monitoring Equipment

Microchip Technology's DSC6112MI2A-PROGRAMMABLE oscillator is a testament to their commitment to providing innovative, high-quality solutions for the ever-evolving electronics industry. By integrating this MEMS oscillator into your design, you can achieve a balance of performance, power efficiency, and versatility, all within a minimal footprint.

You May Also Be Interested in

SiTIME
MEMS OSC PROG BLANK 1MHZ-220MHZ
Need more? Email Us
ECAD model for SIT3821AI-1D2-XXXX000.FP0000X
Microchip Technology
MEMS OSC PROG BLANK 1MHZ-80MHZ
Need more? Email Us
ECAD model for DSC6013ME2A-000.0000T
Microchip Technology
MEMS OSC PROG BLANK 1MHZ-100MHZ
Need more? Email Us
ECAD model for DSC6102HE1A-000.0000T
Microchip Technology
MEMS OSC PROG BLANK 1MHZ-150MHZ
Need more? Email Us
ECAD model for DSC8001AI5
Microchip Technology
MEMS OSC PROG BLANK 1MHZ-100MHZ
Need more? Email Us
ECAD model for DSC6101HI1A-000.0000T
Microchip Technology
MEMS OSC PROG BLANK 1MHZ-150MHZ
Need more? Email Us
ECAD model for DSC8001DI2
Microchip Technology
MEMS OSC PROG BLANK 10MHZ-170MHZ
Need more? Email Us
ECAD model for DSC8101BI2
Microchip Technology
MEMS OSC PROG BLANK 10MHZ-460MHZ
Need more? Email Us
ECAD model for DSC8104CI2
Microchip Technology
MEMS OSC PROG BLANK 1MHZ-150MHZ
Need more? Email Us
ECAD model for DSC8001DI1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention