Products specifications

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Tube
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 48MHz, 50MHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height 0.035" (0.89mm)
Package / Case 4-VDFN
Standard Package 110
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344040-DSC6121CI2A-00ES
Ultra Librarian 3D Model Ultra Librarian DSC6121CI2A-00ES CAD Model

Description

Microchip Technology DSC6121CI2A-00ES Product Overview

The DSC6121CI2A-00ES is a high-performance, low-power MEMS oscillator from the trusted semiconductor manufacturer, Microchip Technology. This precision device is designed to provide a reliable clock source for a wide range of electronic applications, including portable electronics, IoT devices, and industrial systems. The oscillator is part of Microchip's DSC6000 family, known for its small form factor and excellent stability.

Key Features

  • Frequency Range: The DSC6121 series offers a frequency range that is programmable up to 150 MHz, catering to various application needs.
  • Low Power Consumption: With a typical current consumption of 3.5 mA, the DSC6121CI2A-00ES is optimized for battery-powered and energy-sensitive applications.
  • Supply Voltage: This oscillator operates at a supply voltage (Vdd) of 2.25V to 3.6V, providing flexibility in different system voltage requirements.
  • Stability: It offers excellent frequency stability of ±25 ppm over the industrial temperature range (-40°C to +85°C), ensuring reliable operation under varying environmental conditions.
  • Package: The device comes in a compact 4-SMD, no lead package, with a size of 2.5mm x 2.0mm, making it ideal for space-constrained applications.
  • Output Type: The oscillator provides a CMOS output, which is compatible with most digital circuits.

Applications

The DSC6121CI2A-00ES is versatile and can be used in a multitude of applications, including but not limited to:

  • Wireless communication devices
  • Wearable technology
  • Smart home automation
  • Industrial control systems
  • Portable medical devices
  • IoT devices

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the DSC6121CI2A-00ES is no exception. It is designed to meet the rigorous standards of the industry, ensuring high reliability and performance. The device also comes with Microchip's support and expertise, making it a confident choice for designers and engineers looking for a MEMS oscillator that delivers both precision and durability.

You May Also Be Interested in

Microchip Technology
MEMS OSC (FS) ULTRA LOW POWER LV / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VFLGA
Need more? Email Us
ECAD model for DSC6023MI2A-00AC
Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD / CMOS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-SMD, No Lead
Need more? Email Us
ECAD model for DSC2110FM5-A0008T
Microchip Technology
MEMS OSC XO 2.25V-3.6V 6VDFN / CMOS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 6-VDFN
Lowest to $10.5105
ECAD model for DSC2311KI2-R0002T
Microchip Technology
MEMS OSC XO 2.25V-3.6V 20VFQFN
Lowest to $10.8108
ECAD model for DSC400-1111Q0044KI2
Microchip Technology
2-OUTPUT MEMS CLOCK GENERATOR, 2 / LVCMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 6-VFLGA
Need more? Email Us
ECAD model for DSC612RI3A-010GB
Microchip Technology
MEMS OSC XO 2.25V-3.6V 6VDFN
Lowest to $5.4849
ECAD model for DSC2311KL2-R0015
Microchip Technology
MEMS OSC XO 2.25V-3.6V 6VDFN
Need more? Email Us
ECAD model for DSC2311KM2R0005T
Microchip Technology
3-OUTPUT MEMS CLOCK GEN 12M 25M / LVCMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 6-VFLGA
Need more? Email Us
ECAD model for DSC613PI2A-0131
Skyworks Solutions Inc.
XTAL OSC VCXO 3.3V 6SMD / LVPECL VCXO Pin Configurable Oscillator 3.3V 6-SMD, No Lead
Need more? Email Us
ECAD model for 552AC000005DG

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.7542
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention