Products specifications

Manufacturer Texas Instruments
Technology CMOS
Logical Function Counter/Divider
Mounting Through Hole
Operating Temp Range -55C to 125C
Output Type Standard
Package Type CDIP
Packaging Rail/Tube
Pin Count 16
Type Decade
Propagation Delay Time 650(ns)
Number of Elements 1
Operating Temperature Classification Military
Number of Bits 5
Logic Family 4000
Rad Hardened No
Operating Supply Voltage (Typ) 3.3/5/9/12/15(V)
Operating Supply Voltage (Min) 3(V)
Operating Supply Voltage (Max) 18(V)
DELETED Not Compliant
Win Source Part Number 039859-CD4017BF
Popularity Medium
Supply and Demand Status Limited
Family Name CD4017
Introduction Date March 01, 2002
ECCN EAR99
Country of Origin Thailand
Estimated EOL Date 2033
Ultra Librarian 3D Model Ultra Librarian CD4017BF CAD Model

Description

CD4017BF from Texas Instruments is a logic counter/divider device commonly used in timing, sequencing, event counting, and simple control circuits. Engineers often select parts in this category for LED chasers, clock division stages, frequency sequencing, user-interface scanning, and low-to-moderate speed digital logic designs where straightforward decoded counting is useful. In legacy and maintenance projects, this type of component can also be important for keeping existing industrial, consumer, or lab equipment operational without a major redesign. Texas Instruments is a well-known supplier in standard logic, which can support confidence during design-in and sourcing reviews. The lifecycle status for CD4017BF is currently listed as information not available, so teams should confirm current manufacturer status before committing to new production. RoHS compliance information is also not available from the provided input; engineers and buyers should verify environmental compliance, material declarations, and any regional regulatory requirements directly through the latest Texas Instruments datasheet or official compliance documentation.

You May Also Be Interested in

Texas Instruments
54163 SYNCHRONOUS 4-BIT COUNTERS / Counter IC Element Bit
Need more? Email Us
ECAD model for SNJ54163J
Texas Instruments
IC SYNC 4-BIT BIN CNTR 16-SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Lowest to $1.0694
ECAD model for CY74FCT163CTSOC
ON Semiconductor
Universal Hexadecimal Counter | IC COUNTER UNIV HEX HS 20PLCC
Need more? Email Us
ECAD model for MC10H136FNR2
ON Semiconductor
3.3V / 5V ECL 8-Bit Synchronous Binary Up Counter
Need more? Email Us
ECAD model for MC10EP016FAR2G
ON Semiconductor
14-Stage Binary Ripple Counter With Oscillator | IC COUNTER 14STAGE BIN 16-SOIC
Lowest to $0.6264
ECAD model for MC74HC4060AD
ON Semiconductor
IC DIVIDER DIV X2 ECL DIFF 8SOIC
Lowest to $6.5262
ECAD model for MC10EL32D
Texas Instruments
54HC4024 ASYNCHRONOUS 7-BIT BINA / Counter IC Element Bit
Lowest to $80.9295
ECAD model for SNJ54HC4024J
Fairchild/ON Semiconductor
Synchronous 4-Bit Up/Down Decade Counter . Synchronous 4-Bit Up/Down Binary Counter
Need more? Email Us
ECAD model for MM74C193N
ON Semiconductor
IC COUNTER 12BIT CMOS 16SOIC
Lowest to $0.1784
ECAD model for MC14040BDR2

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.7542
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2699 $62.5398
4+ $25.6574 $102.6296
7+ $24.8556 $173.9892
9+ $24.0538 $216.4842
11+ $23.2520 $255.7720
15+ $20.8466 $312.6990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 200 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention