EN
  • EN
  • DE

MC100EP32DTR2G

Part No MC100EP32DTR2G
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description 3.3V / 5V ECL  ÷2 Divider
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 100EP
Packaging Reel - TR
Logic Type Divide-by-2
Number of Elements 1
Number of Bits per Element 1
Reset Asynchronous
Count Rate 4GHz
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-TSSOP
Win Source Part Number 1216744-MC100EP32DTR2G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MC100EP32
Introduction Date April 12, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MC100EP32DTR2G CAD Model

Description

ON Semiconductor MC100EP32DTR2G Description

The MC100EP32DTR2G is a high-performance, precision ECL (Emitter-Coupled Logic) differential data D flip-flop integrated circuit designed by ON Semiconductor, a leader in energy-efficient innovations. This device is particularly suitable for applications that require fast edge rates and precise timing, making it an excellent choice for high-speed digital data processing and communication systems.

Constructed using ON Semiconductor's advanced high-speed SiGe (Silicon Germanium) process, the MC100EP32DTR2G offers a combination of high-speed operation and low power consumption. It is capable of toggling at frequencies up to 3.2 GHz, which is an essential feature for modern digital applications where rapid data processing is crucial.

The device comes in a small outline integrated circuit (SOIC) package, specifically in a TSSOP-8 (Thin Shrink Small Outline Package) form factor, designated by the 'TR2G' suffix in its part number. This compact package makes it suitable for space-constrained applications while providing excellent electrical performance.

Key features of the MC100EP32DTR2G include:

  • Differential D and Q outputs that enhance noise immunity and allow for differential signaling, which is vital for maintaining signal integrity over longer distances and in noisy environments.
  • An internal voltage reference that allows a single-ended VBB output for interfacing with single-ended ECL logic levels.
  • Asynchronous set (ASET) and reset (ARES) inputs, which are internally synchronized to eliminate runt pulses on the Q and Qbar outputs during asynchronous assertion of the set or reset.
  • Compatibility with PECL (Positive Emitter-Coupled Logic) and LVPECL (Low-Voltage Positive Emitter-Coupled Logic) standards, providing designers with flexibility in interfacing with different logic families.
  • A wide operating temperature range from -40°C to +85°C, ensuring reliable performance across various environmental conditions.

The MC100EP32DTR2G is ideal for a range of applications, including clock distribution, data and pulse communications, and high-speed logic operations. Its robust design and performance characteristics make it a versatile component for any high-speed digital circuitry. With ON Semiconductor's commitment to quality and reliability, the MC100EP32DTR2G is poised to deliver exceptional performance in your next advanced electronics project.

You May Also Be Interested in

Texas Instruments
IC SYNCH BINARY COUNTERS 16SSOP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP
Need more? Email Us
Texas Instruments
IC DUAL 4BIT BIN COUNTER 14TSSOP / Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-TSSOP
Need more? Email Us
Texas Instruments
IC COUNTER BINARY 4B 20SO / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-SO
Need more? Email Us
Texas Instruments
IC COUNTER BINARY 4BIT 16SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Need more? Email Us
Texas Instruments
IC DECADE COUNTER/DIVIDER 14SOIC / Counter IC Counter, Decade 1 Element 4 Bit Negative Edge 14-SOIC
Lowest to $3.2014
Texas Instruments
IC SYNC UP/DWN BIN COUNTR 16SO / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO
Need more? Email Us
Texas Instruments
IC COUNTER DECADE 4BIT 14SOIC / Counter IC Counter, Decade 1 Element 4 Bit Negative Edge 14-SOIC
Lowest to $3.2014
Toshiba Semiconductor and Storage
TC74VHC4040F(E,K,F Toshiba Counter ICs CMOS Logic IC 4.8ns 8mA 2.0 to 5.5V datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC COUNTER BIN SYNC 4BIT 16-SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Lowest to $6.1166

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.3352 $53.3408
10+ $10.9418 $109.4180
15+ $10.5998 $158.9970
20+ $10.2579 $205.1580
26+ $9.9160 $257.8160
34+ $8.8902 $302.2668
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess