EN
  • EN
  • DE

CD74HCT4020M96

Part No CD74HCT4020M96
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC 14STG BINARY COUNTER 16SOIC  /  Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr Texas Instruments
Series 74HCT
Package Tape & Reel
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 14
Reset Asynchronous
Count Rate 25 MHz
Trigger Type Negative Edge
Voltage - Supply 4.5 V ~ 5.5 V
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74HCT4020
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names CD74HCT4020M96-ND,-296-42046-1-ND,296-42046-6,296-42046-1,2156-CD74HCT4020M96,296-42046-2,-CD74HCT4020M96G4-NDR,CD74HCT4020M96G4,-CD74HCT4020M96G4,TEXTISCD74HCT4020M96,CD74HCT4020M96E4-ND,CD74HCT4020M96E4,CD74HCT4020M96G4-ND
Standard Package 2,500
Win Source Part Number 1051637-CD74HCT4020M96
Ultra Librarian 3D Model Ultra Librarian CD74HCT4020M96 CAD Model

Description

Product Overview: CD74HCT4020M96

The CD74HCT4020M96 is a high-quality integrated circuit from Texas Instruments, renowned for its precision and durability. This device belongs to the HCT family and is designed to meet the rigorous demands of modern electronic systems. It is a 14-stage binary counter, which makes it an essential component for timing and counting applications across various industries.

Key Features

  • Logic Type: 14-Stage Binary Counter
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature: -55°C to 125°C
  • Logic Case Style: SOIC
  • No. of Pins: 16
  • Propagation Delay: 29ns at 4.5V
  • Counter Type: Binary
  • Mounting Type: Surface Mount
  • Packaging: Tape and Reel

Performance and Durability

The CD74HCT4020M96 is characterized by its high-speed performance and reliability. With a typical propagation delay of just 29ns at 4.5V, it can handle high-frequency operations with ease. The robust construction ensures that it can operate in a wide range of temperatures, from as low as -55°C to as high as 125°C, making it suitable for use in harsh environments.

Applications

Due to its versatility, the CD74HCT4020M96 is used in a variety of applications. It is commonly found in:

  • Timing circuits
  • Frequency counters
  • Time-delay circuits
  • Sequencers

Quality and Compliance

Texas Instruments is committed to providing high-quality products that comply with global industry standards. The CD74HCT4020M96 is no exception and is manufactured under strict quality control measures to ensure it meets or exceeds the requirements of the most demanding applications.

Ordering Information

The CD74HCT4020M96 is available in a SOIC-16 package and is supplied on tape and reel for efficient handling and placement during the manufacturing process. For detailed ordering and shipping information, please refer to the Texas Instruments website or contact an authorized distributor.

With its combination of performance, reliability, and versatility, the CD74HCT4020M96 from Texas Instruments represents an excellent choice for designers looking for a dependable binary counter solution.

You May Also Be Interested in

Texas Instruments
IC BINARY COUNTER 14-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC COUNTER BINARY 4BIT 16SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
Rising Edge 185MHz TSSOP16B Counters, Dividers RoHS
Lowest to $0.5821
Texas Instruments
IC DUAL 4BIT BIN COUNTER 14TSSOP / Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-TSSOP
Need more? Email Us
Texas Instruments
IC COUNTER DECADE 4BIT 14SOIC / Counter IC Counter, Decade 1 Element 4 Bit Negative Edge 14-SOIC
Lowest to $3.2014
Texas Instruments
IC COUNTER BIN SYNC 4BIT 16-SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Lowest to $6.1166
Texas Instruments
IC 4BIT SYNC BINRY COUNTR16TSSOP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP
Lowest to $0.2867
Texas Instruments
IC COUNTER BINARY ASYNC 16TSSOP / Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-TSSOP
Lowest to $1.1276
Texas Instruments
IC 8-BIT BINARY COUNTER 16-SOIC / Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SOIC
Lowest to $3.7536

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
340+ $0.1476 $50.1840
830+ $0.1211 $100.5130
1,280+ $0.1174 $150.2720
1,765+ $0.1136 $200.5040
2,280+ $0.1098 $250.3440
3,050+ $0.0984 $300.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,920 pieces
MOQ: 340 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess