EN
  • EN
  • DE

74HC390D,652

Part No 74HC390D,652
Manufacturer Nexperia USA Inc.
Catalog Logic - Counters, Dividers
Description IC DUAL DECADE RIPP COUNT 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Nexperia USA Inc.
Series 74HC
Packaging Tube
Logic Type Counter, Decade
Direction Up
Number of Elements 2
Number of Bits per Element 4
Reset Asynchronous
Count Rate 71MHz
Operating Supply Voltage 2 V ~ 6 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SO
Win Source Part Number 765426-74HC390D,652
Popularity Medium
Supply and Demand Status Limited
Family Name 74HC390
Introduction Date December 01, 1990
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian 74HC390D,652 CAD Model

Description

The Nexperia 74HC390D,652 is a counter-decade logic IC that is ideal for use in integrated circuits.

  • Elements: 2
  • Bits per Element: 4
  • Direction: Up
  • Operating Supply Voltage: 2V to 6V
  • Count Rate: 71MHz
  • Package: 16-SOIC
  • Mounting: Surface Mount
  • RoHS Compliant: Yes
  • Popularity: Medium

You May Also Be Interested in

Nexperia USA Inc.
IC BIN COUNTER DL 4BIT 14DHVQFN
Need more? Email Us
Toshiba Semiconductor and Storage
Rising Edge 185MHz TSSOP16B Counters, Dividers RoHS
Lowest to $0.5821
Nexperia USA Inc.
IC DECADE COUNTER 10BIT 16DHVQFN
Lowest to $20.3732
Nexperia USA Inc.
IC BINARY COUNTER DL 4BIT 16DIP
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 12-BIT 16DIP
Lowest to $0.6053
Harris Corporation
IC BINARY COUNTER 8-BIT 16SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
TC74VHC4040F(E,K,F Toshiba Counter ICs CMOS Logic IC 4.8ns 8mA 2.0 to 5.5V datasheet, inventory, & pricing.
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 12BIT 16DHVQFN
Need more? Email Us
Harris Corporation
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3601 $54.4040
90+ $1.1160 $100.4400
140+ $1.0811 $151.3540
195+ $1.0462 $204.0090
250+ $1.0114 $252.8500
335+ $0.9067 $303.7445
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,700 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess