EN
  • EN
  • DE

CD74HCT161M96

Part No CD74HCT161M96
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC 4BIT BINARY COUNTER 16SOIC / Counter IC Binary Counter 1 Element 4 Bit Negative Edge 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr Texas Instruments
Series 74HCT
Package Tape & Reel
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 4
Reset Asynchronous
Timing Synchronous
Count Rate 20 MHz
Trigger Type Negative Edge
Voltage - Supply 4.5 V ~ 5.5 V
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74HCT161
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-CD74HCT161M96,CD74HCT161M96-ND,296-38073-6,TEXTISCD74HCT161M96,CD74HCT161M96E4-ND,-CD74HCT161M96G4,-CD74HCT161M96E4,CD74HCT161M96G4-ND,-CD74HCT161M96G4-NDR,CD74HCT161M96G4,CD74HCT161M96E4,296-38073-1,296-38073-2,-CD74HCT161M96E4-NDR,-296-38073-1-ND
Standard Package 2,500
Win Source Part Number 1051630-CD74HCT161M96
Ultra Librarian 3D Model Ultra Librarian CD74HCT161M96 CAD Model

Description

CD74HCT161M96 High-Speed CMOS Logic Presettable Counter by Texas Instruments

The CD74HCT161M96 is a high-speed CMOS Logic 4-bit binary counter crafted by the renowned semiconductor manufacturer Texas Instruments (TI). This integrated circuit (IC) belongs to the 74HCT family, which is known for its high-noise immunity and low power consumption, making it a staple in digital logic applications that require robust performance in a variety of conditions.

Designed for exceptional precision and reliability, the CD74HCT161M96 features synchronous counting and asynchronous presetting. The synchronous design ensures that the outputs change coincident with each other when so instructed by the count-enable inputs and the clock. The asynchronous preset feature allows the user to set the counter to a desired value instantaneously upon application of the preset-enable signal.

This IC is characterized for operation from -55°C to 125°C, providing a wide operating temperature range suitable for demanding environments. It is also compatible with TTL integrated circuits, allowing for easy integration into existing systems that utilize TTL logic.

The CD74HCT161M96 comes in a 16-pin SOIC package, providing a compact footprint that is ideal for space-constrained applications. The pin configuration includes the following: four data inputs (A, B, C, D), two count-enable inputs (P and T), a clock input (CP), a preset-enable input (PE), a ripple-carry output (RCO), and four parallel outputs (Q0 to Q3).

Key features of the CD74HCT161M96 include:

  • 4-bit binary counter with synchronous count
  • Asynchronous preset capability for quick initialization
  • High noise immunity characteristic of CMOS devices
  • Low power consumption
  • Compatible with TTL outputs
  • Wide operating temperature range: -55°C to 125°C
  • 16-pin SOIC package for space-saving design

This product is ideal for use in a variety of applications, including industrial controls, automation systems, digital timers, frequency dividers, and any other system that requires reliable and precise counting functionality. With its robust design and compatibility with various logic families, the CD74HCT161M96 is a versatile choice for designers looking to incorporate a dependable counter into their electronic projects.

You May Also Be Interested in

Advanced Micro Devices
IC BINARY COUNTER 4-BIT 20DIP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-PDIP
Need more? Email Us
National Semiconductor (TI)
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Texas Instruments
54LS93 4-BIT BINARY COUNTER
Lowest to $21.6749
National Semiconductor (TI)
IC BINARY COUNTER 4-BIT 14CDIP
Need more? Email Us
Nexperia USA Inc.
NOW NEXPERIA 74LV132D - NAND GAT / Counter IC Element Bit
Lowest to $0.3269
Harris Corporation
IC DECADE COUNTER 5-BIT 16CDIP / Counter IC Counter, Decade 1 Element 5 Bit Positive, Negative 16-CDIP
Lowest to $82.2510
LSI Computer Systems
IC BINARY COUNTER 32BIT 14TSSOP
Lowest to $5.9500
National Semiconductor (TI)
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Renesas Electronics America
Counter IC Element Bit
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3702 $51.8280
330+ $0.3038 $100.2540
510+ $0.2943 $150.0930
705+ $0.2848 $200.7840
910+ $0.2753 $250.5230
1,220+ $0.2468 $301.0960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,300 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess