The ON Semiconductor MC10EL32D is a high-performance differential clock receiver designed for precision timing applications in advanced digital systems. This integrated circuit is built upon ON Semiconductor's innovative high-speed bipolar technology, offering a robust solution for system designers looking to enhance clock distribution networks with improved signal integrity and noise immunity.
Key Features
- High-Speed Performance: The MC10EL32D operates at exceptional speeds, making it suitable for high-frequency clock distribution paths.
- Differential ECL Inputs: Equipped with differential ECL inputs, the device ensures reduced signal skew and better noise rejection, crucial for maintaining signal fidelity in noisy environments.
- PECL Output: The positive Emitter Coupled Logic (PECL) output provides compatibility with a wide range of PECL-compliant devices and systems.
- Low Power Consumption: Designed for efficiency, the MC10EL32D maintains its high-speed performance while keeping power consumption to a minimum.
- Temperature Range: The device operates reliably over an extended temperature range, making it suitable for industrial and commercial applications.
Applications
The MC10EL32D is ideal for use in a variety of applications where precise clock timing is critical. These include:
- High-speed digital systems
- Telecommunications and networking equipment
- Data transmission and signal processing
- Automated test equipment
- High-frequency clock distribution networks
Product Specifications
Parameter
Value
Supply Voltage (V<sub>CC)
4.2V to 5.5V
Propagation Delay
Typically 1.5 ns
Operating Temperature Range
-40°C to +85°C
Package
8-SOIC (0.150", 3.90mm Width)
The MC10EL32D from ON Semiconductor represents a reliable and efficient solution for system designers seeking to improve the performance of their clock distribution networks. With its advanced features and robust design, it stands as a key component in the development of high-speed digital systems.